EN
  • EN
  • DE

SY89876L

Part No SY89876L
Manufacturer Micrel
Catalog Electronic Wholesale
Description 3.3V, 2.0GHz ANY DIFFERENTIAL IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263233-SY89876L
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89876L CAD Model

Description

The SY89876L is a high-speed, low-power differential receiver manufactured by Micrel (now Microchip Technology). It is designed to receive and convert differential signals into single-ended signals with minimal signal degradation and power consumption. This receiver is commonly used in applications requiring reliable data transmission over various mediums, including cables and backplanes.

Applications:

  • High-speed data transmission systems
  • Clock and data recovery (CDR) circuits
  • Backplane transceivers
  • Networking equipment
  • Test and measurement equipment

Features:

  • High-speed operation: Supports data rates up to several GHz.
  • Low power consumption: Minimizes power dissipation for energy-efficient designs.
  • Differential input: Provides common-mode noise rejection for improved signal integrity.
  • Single-ended output: Converts differential signals to a single-ended output for easy interfacing.
  • Wide supply voltage range: Offers flexibility in power supply options.
  • Small package size: Enables compact designs and minimizes board space.

Benefits:

  • Improved signal integrity: Differential inputs and high-speed operation ensure accurate data transmission.
  • Reduced power consumption: Low power design minimizes energy usage and heat generation.
  • Simplified system design: Single-ended output simplifies interfacing with other components.
  • Increased system reliability: Robust design ensures reliable operation in harsh environments.
  • Cost-effective solution: Provides high performance at a competitive price.

Additional Details:

The SY89876L typically features LVPECL or CML compatible inputs and LVCMOS or LVTTL compatible outputs. Specific voltage levels and termination requirements will depend on the exact variant and application. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and application notes. The device may also incorporate features such as an enable/disable pin for power management or a loss-of-signal (LOS) indicator for monitoring signal presence. Package options can include QFN or similar small form-factor packages.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Samsung
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7835 $62.2680
19+ $6.3872 $121.3568
29+ $6.1873 $179.4317
39+ $5.9875 $233.5125
50+ $5.7877 $289.3850
67+ $5.1894 $347.6898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess