Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263206-SY89846U
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89846U CAD Model

Description

The SY89846U is a precision, high-speed, low-jitter 2.5V/3.3V LVDS receiver manufactured by Micrel (now Microchip Technology). This device is designed to convert LVDS (Low Voltage Differential Signaling) signals to LVTTL/LVCMOS logic levels, enabling reliable data transmission in high-speed digital systems. It's often employed in applications requiring accurate signal reception and minimal signal degradation.

Applications:

  • High-Speed Data Transmission: Used in backplanes, cable drivers, and other high-speed data links.
  • Clock Distribution: Distributes clock signals with minimal jitter.
  • Networking Equipment: Employed in routers, switches, and other network devices.
  • Medical Imaging: Receives and processes high-speed data from imaging sensors.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test instruments.
  • High-Performance Computing: Facilitates data transfer between processors and memory.

Features:

  • LVDS Receiver: Converts LVDS signals to LVTTL/LVCMOS logic levels.
  • High Speed: Supports data rates up to several hundred Mbps (specific data rate depends on device variant).
  • Low Jitter: Minimizes signal distortion and timing errors.
  • 2.5V/3.3V Operation: Compatible with a wide range of power supply voltages.
  • Fail-Safe Biasing: Ensures a stable output state when the input signal is absent or invalid.

Benefits:

  • Reliable Data Transmission: Ensures accurate reception of high-speed data.
  • Low Signal Degradation: Minimizes jitter and other signal distortions.
  • Versatile: Can be used in a variety of high-speed digital systems.
  • Easy to Use: Requires minimal external components for operation.
  • Robust: Designed for reliable operation in demanding environments.

The SY89846U's low jitter performance makes it well-suited for applications where timing accuracy is critical. Designers should consult the Micrel/Microchip datasheet for detailed information on the device's electrical characteristics, timing specifications, and application guidelines. Careful attention to layout and impedance matching is essential for maintaining signal integrity in high-speed systems. The fail-safe biasing feature ensures a defined output state even when the input is disconnected, improving overall system reliability. Termination resistors are used to prevent signal reflections and maintain signal quality. Signal integrity is paramount to a properly functioning system.

You May Also Be Interested in

Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1995 $60.9975
10+ $10.0099 $100.0990
16+ $9.6971 $155.1536
22+ $9.3843 $206.4546
28+ $9.0715 $254.0020
37+ $8.1330 $300.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention