EN
  • EN
  • DE

TLV71211DSER

Part No TLV71211DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 300-mA, Sub-Bandgap Output Voltage, Low-IQ, Low-Dropout Regulator | IC REG LINEAR 1.1V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.1V
Output Current 300mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 370μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Family Part Number TLV71211
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270581-TLV71211DSER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV71211DSER CAD Model

Description

Overview of TLV71211DSER from Texas Instruments

The TLV71211DSER is a highly efficient, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact component is engineered to deliver a stable and precise output voltage, making it an ideal choice for sensitive electronics that require a consistent power supply.

Key Features

  • Output Voltage: This device offers a fixed output voltage of 1.1V, which is ideal for low-voltage applications.
  • High Accuracy: The TLV71211DSER boasts excellent regulation, providing a stable output with a high accuracy rate, which is crucial for maintaining the performance of the connected load.
  • Low Dropout: Its low dropout characteristic ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Current Capability: With the ability to supply up to 150mA of output current, this LDO can support a range of applications from microcontrollers to analog circuits.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the connected components from damage due to excessive heat or current.
  • Small Package: The TLV71211DSER comes in a tiny, space-saving 6-pin WSON package, making it suitable for compact and portable designs.

Applications

The TLV71211DSER is versatile and can be used in a variety of applications where stable and reliable power is necessary. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and analog circuits
  • Microcontroller power management

Conclusion

With its precise voltage regulation, low dropout, and robust protection features, the TLV71211DSER from Texas Instruments is a top-tier choice for designers looking to enhance the reliability and efficiency of their electronic products. Its compact form factor further adds to its appeal, allowing for integration into space-constrained applications without compromising performance.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4534 $52.1410
270+ $0.3720 $100.4400
420+ $0.3604 $151.3680
575+ $0.3488 $200.5600
745+ $0.3371 $251.1395
995+ $0.3023 $300.7885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess