ON Semiconductor STK672-071 Stepper Motor Driver
The ON Semiconductor STK672-071 is a highly-integrated, unipolar stepper motor driver module designed to deliver optimal performance for a wide range of stepper motor applications. This module is part of ON Semiconductor's STK600 series and is known for its reliability, efficiency, and ease of use.
Key Features:
- Voltage Range: The STK672-071 operates within a voltage range of 10V to 46V, making it versatile for various stepper motor specifications and ensuring compatibility with a broad range of applications.
- Output Current: It can deliver an output current of up to 2A, providing the necessary torque for medium to high-performance stepper motors.
- Micro-Stepping Function: The module supports micro-stepping control, which allows for smoother and more precise motor movements. This feature is particularly beneficial in applications where accuracy and noise reduction are critical.
- Built-In Protection Features: ON Semiconductor has incorporated several protection features to enhance the STK672-071's durability and longevity. These include thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the device operates safely under various conditions.
Applications:
The STK672-071 stepper motor driver module is ideal for a range of applications, including but not limited to:
- Office automation machines
- Factory automation and robotics
- 3D printers
- CNC machines
- Surveillance systems
Design Advantages:
With its compact design, the STK672-071 is a space-saving solution that reduces the need for additional components. Its high integration level includes a built-in clock oscillator and a decoder to convert phase input signals, simplifying the design and reducing the time to market for products utilizing stepper motors.
Whether you're developing a new stepper motor application or upgrading an existing system, the ON Semiconductor STK672-071 stepper motor driver module offers a perfect blend of performance, reliability, and ease of integration. Its robust feature set ensures that it can meet the demands of a wide array of motor control scenarios.