EN
  • EN
  • DE

LPC5512JBD100E

Part No LPC5512JBD100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100HLQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 150MHz 64KB (64K x 8) FLASH 100-HLQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC551x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, Flexcomm, I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 64
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-HLQFP (14x14)
Base Product Number LPC5512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-LPC5512JBD100EDKRINACTIVE,568-LPC5512JBD100ECTINACTIVE,935385091551
Standard Package 90
Win Source Part Number 992591-LPC5512JBD100E
Ultra Librarian 3D Model Ultra Librarian LPC5512JBD100E CAD Model

Description

The NXP LPC5512JBD100E microcontroller is a high-performance, cost-effective solution that is part of the LPC5500 series, designed to cater to a wide range of industrial, consumer, and IoT applications. This microcontroller is built on the Arm® Cortex®-M33 technology, which ensures efficient computation, enhanced security features, and low power consumption.

Featuring a core frequency of up to 150 MHz, the LPC5512JBD100E provides the computational power necessary for complex algorithms and control systems. It comes equipped with 256 KB of on-chip flash memory and 32 KB of SRAM, offering ample storage for application code and data. Additionally, the microcontroller supports a wide operating voltage range from 1.62V to 3.6V, allowing for flexible power management and compatibility with various power sources.

The LPC5512JBD100E is designed with a focus on connectivity and includes multiple high-speed communication interfaces. These interfaces include USB Full-speed with PHY, up to 8 FlexComm interfaces configurable as USART, SPI, I2C, I2S, and more, enabling seamless integration with peripheral devices and systems. The device also features multiple timers, a CRC engine, and advanced analog capabilities with a 12-bit ADC, DAC, and comparators, making it suitable for a variety of sensor interfacing and control applications.

Security is a paramount concern in today's connected devices, and the LPC5512JBD100E addresses this with its integrated security features. The microcontroller has a dedicated hardware accelerator for AES-128/256 encryption, ensuring secure data transfer and storage. Moreover, it includes a True Random Number Generator (TRNG) and various boot and debug security options to protect intellectual property and prevent unauthorized access.

The LPC5512JBD100E is offered in a compact BGA100 package, which is ideal for space-constrained applications. NXP provides comprehensive development support for this microcontroller with its software development kits and the MCUXpresso Integrated Development Environment (IDE), which simplifies the development process and accelerates time-to-market for designers.

With its robust feature set, the NXP LPC5512JBD100E microcontroller is a versatile and reliable choice for engineers looking to develop sophisticated and secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7910 $54.3280
18+ $5.5721 $100.2978
28+ $5.3980 $151.1440
39+ $5.2239 $203.7321
50+ $5.0497 $252.4850
67+ $4.5273 $303.3291
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,561 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess