Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoRAM
Packaging Tube
Part Status Obsolete(EOL)
Type Binary Counter
Features Alarm, Square Wave Output, SRAM
Memory Size 4K (512 x 8)
Time Format Binary
Date Format Binary
Interface 1-Wire and 3-Wire
Operating Supply Voltage 2.8 V ~ 5.5 V
Voltage - Supply, Battery 2.8 V ~ 5.5 V
Current - Timekeeping (Maximum) 500μA @ 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 773224-DS2404B
Popularity Medium
Supply and Demand Status Limited
Family Name DS2404
Introduction Date February 09, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2404B CAD Model

Description

The Maxim Integrated DS2404B is a highly versatile and reliable Real-Time Clock (RTC) module that provides a comprehensive timekeeping solution for a wide array of applications. This integrated circuit is designed to maintain accurate time and date information, measured in seconds, minutes, hours, days, weeks, months, and years. It also features a leap year compensation up to the year 2100, ensuring long-term accuracy without the need for manual adjustments.

One of the key attributes of the DS2404B is its integrated Non-Volatile (NV) SRAM, which allows for battery-backed storage of critical data. This ensures that information is preserved even when the main power supply is lost, making it an ideal choice for applications that require data retention during power outages or intermittent power supply conditions.

Moreover, the DS2404B includes an interrupt output that can be programmed for different alarm conditions, offering flexibility for event-driven applications. The alarm function can be set to trigger on a specific date, time, or periodically, which is particularly useful for scheduled tasks or reminders.

Designed with low power consumption in mind, the DS2404B operates efficiently, extending the life of the backup battery and reducing the overall power requirements of the system it is integrated into. This makes it especially suited for portable or remote applications where power efficiency is paramount.

The DS2404B also features a serial interface for easy integration with microcontrollers and other digital systems. This allows for straightforward communication and data transfer between the RTC module and the host system, simplifying the design and implementation process.

Overall, the Maxim Integrated DS2404B is a robust and flexible solution for maintaining accurate time and date information in electronic systems. Its additional features, such as NV SRAM and programmable alarms, along with its power efficiency, make it a top choice for engineers and designers looking to add reliable timekeeping functionality to their projects.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
ECAD model for MCP795W12-I/ST
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.5114
ECAD model for RV-8263-C7-32.768KHZ-20PPM-TA-QC
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
ECAD model for MCP795W21-I/ST
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34-LPM / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 34-LPM
Need more? Email Us
ECAD model for DS1643AL-120
Maxim Integrated
Real Time Clock Parallel 256Byte 28-Pin SOIC W T/R
Lowest to $4.6846
ECAD model for DS1501WSN+T&R
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
ECAD model for DS1556P-70+
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
ECAD model for DS17285SN-3+
Maxim Integrated
Compatible with High-ESR Crystals While Offering the Lowest Possible Current
Lowest to $4.7564
ECAD model for DS1342T+T&R
Maxim Integrated
DS1339 Series 5.5V I2C / Serial Surface Mount Real Time Clock - MICRO-8
Lowest to $5.8676
ECAD model for DS1339AU+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention