EN
  • EN
  • DE

TVS2200DRVR

Part No TVS2200DRVR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description UNIDIR PRECISION SURGE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Voltage - Clamping 22V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TVS2200
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851385-TVS2200DRVR
Ultra Librarian 3D Model Ultra Librarian TVS2200DRVR CAD Model

Description

Introducing the TVS2200DRVR from Texas Instruments

The TVS2200DRVR is a state-of-the-art transient voltage suppression (TVS) diode designed by Texas Instruments, engineered to protect sensitive electronic components from voltage spikes and surges. This device is a part of the Flat-Clamp series, which is well-known for its robust protection capabilities and is an essential component for ensuring the longevity and reliability of electronic systems.

Key Features:

  • High Surge Protection: The TVS2200DRVR offers an impressive surge protection rating of 22 V, safeguarding electronics from voltage transients induced by lightning, load dump, and other temporary voltage spikes.
  • Low Clamping Voltage: Thanks to its flat-clamp technology, this device clamps at a lower voltage under surge conditions, which is critical for protecting modern electronics that are sensitive to high voltage levels.
  • Fast Response Time: With a rapid response to transient events, the TVS2200DRVR ensures that the components it protects are shielded from voltage spikes in a timely manner, preventing potential damage.
  • Small Footprint: Enclosed in a small 2mm x 2mm SON package, this TVS diode is perfect for space-constrained applications, enabling designers to incorporate surge protection without compromising on board space.
  • High Power Dissipation: It is capable of dissipating a high amount of transient energy, which is vital for applications that are exposed to frequent or high-energy voltage transients.

Applications:

The TVS2200DRVR is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics
  • Power supply protection
  • Consumer electronics

With its exceptional surge protection capabilities and compact form factor, the TVS2200DRVR from Texas Instruments is an ideal solution for designers looking to enhance the durability and reliability of their electronic products. By incorporating this TVS diode into your design, you can significantly improve the protection against electrical transients and ensure a longer operational lifespan for your devices.

For detailed specifications and application notes, or to request samples, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,700 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess