EN
  • EN
  • DE

SY89424VZC

Part No SY89424VZC
Manufacturer Micrel
Catalog Electronic Wholesale
Description 5V/3.3V FREQUENCY SYNTHESIZER 60MHz to 1GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263159-SY89424VZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89424VZC CAD Model

Description

The SY89424VZC is a precision, high-speed 2.5V/3.3V LVDS receiver manufactured by Micrel (now Microchip Technology). This receiver is designed for applications requiring low jitter and high noise immunity, commonly found in high-speed data transmission systems.

Applications

  • High-speed data transmission: Used in communication systems for transmitting data over long distances.
  • Clock distribution: Employed in systems requiring precise clock distribution.
  • Backplane transceivers: Found in backplane applications for reliable data transfer.
  • Networking equipment: Used in routers, switches, and other networking devices.
  • Test and measurement equipment: Employed in oscilloscopes, logic analyzers, and other test equipment.

Features

  • LVDS signaling: Compliant with LVDS standards for high-speed, low-noise communication.
  • Low jitter: Minimizes jitter for accurate data transmission.
  • High noise immunity: Provides reliable operation in noisy environments.
  • Wide supply voltage range: Operates from 2.5V to 3.3V.
  • Small package: Available in a compact package for space-constrained applications.

Benefits

  • Reliable data transmission: Ensures reliable data transfer in high-speed systems.
  • Improved signal integrity: Low jitter and high noise immunity improve signal integrity.
  • Simplified system design: Wide supply voltage range simplifies system design.
  • Reduced power consumption: LVDS signaling minimizes power consumption.
  • Compact design: Saves board space in space-constrained applications.

Additional Details

The SY89424VZC typically features a data rate of up to several hundred Mbps, depending on the specific application. It includes an input termination resistor to match the impedance of the transmission line, minimizing reflections and improving signal quality. The receiver also includes an enable pin to disable the device and reduce power consumption when not in use. The SY89424VZC is a reliable and efficient solution for high-speed data transmission and clock distribution in a wide range of applications. Its low jitter, high noise immunity, and small package make it an excellent choice for demanding applications requiring high performance and reliability.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess