EN
  • EN
  • DE

TPS71401DRVR

Part No TPS71401DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 80mA, 10V, 3.2mA Quiescent Current LOW-DROPOUT LINEAR REGULATOR in SC70 or SON 2x2 | IC REG LINEAR POS ADJ 80MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 8.8V
Maximum Dropout Voltage 1.3V at 80mA
Output Current 80mA
Current - Quiescent (Iq) 4.2μA
Maximum Supply Current 7.4μA
PSRR 59dB ~ 54dB (120Hz)
Control Features Current Limit
Protection Features Over Current
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Family Part Number TPS71401
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273135-TPS71401DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS71401DRVR CAD Model

Description

The TPS71401DRVR from Texas Instruments is a highly precise, low-dropout (LDO) voltage regulator that offers an outstanding combination of features for modern, power-sensitive applications. This device is designed to deliver a continuous output current of up to 50mA with an input voltage range of 2.7V to 10V, making it an ideal choice for battery-operated and low-power devices.

Key Features

  • High Accuracy: The TPS71401DRVR provides excellent regulation with a typical dropout voltage of just 250mV at full load, ensuring stable operation even as input voltage fluctuates.
  • Low Quiescent Current: With a quiescent current of only 35µA during operation and 1µA in shutdown mode, this LDO helps to maximize battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.2V to 10V, allowing for a wide range of uses and the flexibility to match the needs of specific circuits.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards it from damage due to excessive heat.
  • Overcurrent Protection: Built-in current limit protection prevents damage to the LDO and the downstream circuitry in the event of a fault condition.

Applications

The TPS71401DRVR is suitable for a variety of applications where precise voltage regulation is critical. It is commonly used in:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Analog circuits
  • Sensor interfaces

Package and Quality

This LDO regulator comes in a small 6-pin SON package, designated as DRVR, which is ideal for space-constrained applications. The device is characterized for operation over a temperature range of –40°C to 125°C, ensuring reliable performance in a variety of environments. Additionally, Texas Instruments is known for their commitment to high-quality products, and the TPS71401DRVR is no exception, offering consistent performance and robustness for critical applications.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6428 $51.4240
190+ $0.5274 $100.2060
295+ $0.5110 $150.7450
405+ $0.4945 $200.2725
525+ $0.4780 $250.9500
700+ $0.4286 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,882 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess