EN
  • EN
  • DE

WM8985GEFL

Part No WM8985GEFL
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description Multimedia CODEC With Class D Headphone and Line Out
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280459-WM8985GEFL
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8985GEFL CAD Model

Description

The WM8985GEFL is a high-performance, low-power stereo codec designed by Wolfson Microelectronics plc (now Cirrus Logic). It is primarily used in portable audio devices, smartphones, and other multimedia applications to provide high-fidelity audio playback and recording capabilities. This codec integrates various audio processing functions into a single chip, simplifying system design and improving performance.

Applications

  • Smartphones: Used in smartphones for audio playback, recording, and voice communication.
  • Portable Audio Players: Integrated into MP3 players, digital audio recorders, and other portable audio devices.
  • Tablet Computers: Employed in tablets for multimedia playback and audio recording.
  • Digital Cameras: Used in digital cameras for audio recording and playback of video soundtracks.
  • Gaming Devices: Integrated into portable gaming consoles for immersive audio experiences.

Features

  • Stereo Codec: Supports stereo audio playback and recording.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • High-Resolution Audio: Supports high-resolution audio formats for superior sound quality.
  • Integrated Headphone Amplifier: Includes a high-performance headphone amplifier.
  • Multiple Audio Interfaces: Supports various audio interfaces, including I2S, PCM, and USB.

Benefits

  • Superior Audio Quality: Delivers high-fidelity audio playback and recording.
  • Extended Battery Life: Minimizes power consumption, extending the operating time of battery-powered devices.
  • Simplified System Design: Reduces the number of discrete components required for audio processing.
  • Enhanced User Experience: Provides immersive audio experiences for multimedia applications.
  • Flexible Configuration: Offers various configuration options to suit different application requirements.

Additional Details

The WM8985GEFL typically operates with a supply voltage range of 1.8V to 3.3V. It features a signal-to-noise ratio (SNR) of up to 100dB and a total harmonic distortion plus noise (THD+N) of less than 0.01%. The device is available in a QFN package. Cirrus Logic’s WM8985 series is widely used for its reliability and performance in various audio processing applications. It supports digital audio effects processing, such as equalization and noise reduction. The integrated microphone bias circuit simplifies the design of audio input circuits.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess