Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263158-SY89323L
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89323L CAD Model

Description

The SY89323L is a precision, high-speed, low-jitter 2.5V/3.3V LVDS receiver from Micrel (now Microchip Technology). It's designed for clock and data distribution in high-performance communication and computing systems. The device offers excellent signal integrity and low propagation delay variation, making it suitable for demanding applications.

Applications

  • Clock distribution networks
  • Data transmission systems
  • High-speed backplanes
  • Test and measurement equipment
  • Networking equipment

Features

  • LVDS Receiver: Compliant with ANSI TIA/EIA-644 LVDS standard.
  • High Speed: Supports data rates up to several hundred MHz (specific rate depends on variant).
  • Low Jitter: Minimizes jitter accumulation in clock distribution networks.
  • Low Propagation Delay Variation: Ensures consistent timing performance across multiple devices.
  • 2.5V/3.3V Operation: Flexible power supply options.
  • Fail-Safe Bias: Provides a stable output state in the absence of an input signal.
  • Small Package: Available in space-saving packages.

Benefits

  • Improved Signal Integrity: LVDS signaling provides excellent noise immunity.
  • Enhanced System Performance: High speed and low jitter enable higher data rates and improved clock accuracy.
  • Reduced System Complexity: Integrated features simplify system design.
  • Increased Reliability: Fail-safe bias ensures predictable behavior in all operating conditions.

Technical Specifications

The SY89323L operates from a 2.5V or 3.3V power supply. It features a low propagation delay and low output skew. The device is available in various package options. Refer to the Microchip Technology datasheet for complete technical specifications, including operating temperature ranges, electrical characteristics, and timing diagrams.

You May Also Be Interested in

Texas Instruments
Fixed-Point Digital Signal Processor
Lowest to $5.0409
ECAD model for TMS320C6455ZTZ
Intel
SMART 3 ADVANCED BOOT BLOCK WORD-WIDE
Need more? Email Us
ECAD model for TE28F160B3B120
STMicroelectronics
8W+8W+15W TRIPLE AMPLIFIER
Need more? Email Us
ECAD model for TDA7497S
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR
Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70
Texas Instruments
DUAL 4-INPIT POSITIVE-AND GATES | IC GATE AND 2CH 4-INP 14SOIC
Lowest to $0.3992
ECAD model for SN74LV21ADR
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
SANYO Semiconductor (U.S.A) Corporation
Two-Channel Class AB Audio Power Amplifier IC 20 W + 20 W
Lowest to $25.5913
ECAD model for STK402-120

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2695 $51.2340
29+ $3.5032 $101.5928
45+ $3.3937 $152.7165
61+ $3.2843 $200.3423
79+ $3.1748 $250.8092
106+ $2.8464 $301.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention