The SY89322VMITR is a high-speed, low-jitter 2.5V/3.3V precision LVDS receiver manufactured by Micrel (now Microchip Technology). This device is designed for clock and data distribution in demanding communication and networking applications. It translates LVDS signals to LVCMOS/LVTTL levels, ensuring seamless integration with various digital systems.
Applications
- High-speed backplanes
- Clock and data distribution
- Wireless infrastructure
- Networking equipment (routers, switches)
- Test and measurement equipment
Features
- LVDS receiver to LVCMOS/LVTTL translator
- Operating Voltage: 2.5V/3.3V
- High speed: up to 400 Mbps data rate
- Low jitter performance: typically less than 1 ps RMS
- Small package: typically available in a small footprint package like MSOP or QFN
- Operating temperature range: Industrial
Benefits
- High-speed data transmission: Enables reliable communication in high-bandwidth applications.
- Low jitter: Ensures signal integrity and reduces bit error rate (BER).
- Easy integration: LVCMOS/LVTTL output levels simplify interfacing with standard logic devices.
- Space-saving design: Small package footprint allows for compact system designs.
- Reliable operation: Designed for industrial environments, ensuring robust performance.
The SY89322VMITR is crucial in systems where precise clock and data synchronization is essential. Its low jitter and high-speed capabilities make it a preferred choice for demanding applications requiring high signal integrity. Further details regarding specific package types and operating temperature ranges can be found in the product datasheet.