The SY100ELT25ZGTR is a high-speed differential receiver/driver manufactured by Micrel (now Microchip Technology). It's part of the 100ELT series, known for its extremely high-speed capabilities and low skew performance. It is commonly used in applications requiring fast data transmission and signal distribution.
Applications
- High-Speed Data Transmission: Used in systems requiring rapid data transfer between devices.
- Clock Distribution: Employed in distributing clock signals across a system with minimal skew.
- Networking Equipment: Integrated into routers, switches, and other networking devices.
- Test and Measurement Equipment: Utilized in oscilloscopes, logic analyzers, and other high-performance instruments.
- Telecommunications: Found in telecommunications infrastructure for signal processing and routing.
Features
- Differential Receiver/Driver: Provides both接收 and transmission of differential signals.
- High-Speed Operation: Supports data rates up to several GHz.
- Low Skew: Ensures minimal timing differences between output signals.
- LVPECL Compatible: Operates with Low Voltage Positive Emitter Coupled Logic (LVPECL) levels.
- Small Package: Available in a compact surface-mount package.
Benefits
- Fast Data Transfer: Enables high-speed communication between devices.
- Precise Timing: Ensures accurate signal timing for reliable operation.
- Noise Immunity: Provides robust performance in noisy environments due to differential signaling.
- Easy Integration: Simplifies system design with standard LVPECL levels.
- Compact Design: Allows for miniaturization of electronic systems.
Technical Specifications: The SY100ELT25ZGTR operates at LVPECL voltage levels and supports high-frequency signals. It is available in a small surface-mount package. The device has low propagation delay and minimal output skew.
Additional Details: When selecting the SY100ELT25ZGTR, consider the data rate and skew requirements of your application. Review the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and recommended operating conditions. Ensure proper termination and biasing for optimal performance.