EN
  • EN
  • DE

TPS3899PL16DSERQ1

Part No TPS3899PL16DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Push-Pull 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Regulator/Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 1.6V
Output Push-Pull
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS3899PL16DSERQ1CT,296-TPS3899PL16DSERQ1TR,296-TPS3899PL16DSERQ1DKR
Standard Package 3,000
Win Source Part Number 970428-TPS3899PL16DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3899PL16DSERQ1 CAD Model

Description

The TPS3899PL16DSERQ1 is a highly precise voltage supervisor designed by Texas Instruments, engineered to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices. This advanced component is particularly suited for automotive and industrial applications where maintaining the correct operation voltage is critical for safety and functionality.

Key Features

  • High Accuracy: This device offers an impressive threshold voltage accuracy at ±0.5%, which is essential for systems that require precise voltage monitoring to avoid malfunction.
  • Low Quiescent Current: With a quiescent current of just 3.5 µA (typical), the TPS3899PL16DSERQ1 is optimized for low-power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Wide Voltage Range: The device supports a broad operating voltage range, accommodating various application needs.
  • Adjustable Delay Time: It includes an adjustable delay time feature that provides design flexibility, allowing the user to set the delay for the voltage monitor to suit specific requirements.
  • Temperature Range: The TPS3899PL16DSERQ1 is designed to operate over an extended temperature range, ensuring reliability under varying environmental conditions.
  • Automotive Qualified: Being AEC-Q100 qualified, this voltage supervisor meets the stringent requirements of automotive applications, which demand high reliability and performance under harsh conditions.

Applications

  • Automotive systems such as ECUs, ADAS, and infotainment
  • Industrial equipment requiring precise voltage monitoring
  • Portable and battery-powered devices
  • Communication systems
  • Healthcare and medical electronics

The TPS3899PL16DSERQ1 from Texas Instruments is a testament to the company's commitment to providing advanced electronic components that enhance the safety, efficiency, and reliability of a wide range of products. Whether for automotive safety-critical systems or for power-conscious portable devices, this voltage supervisor stands out as a smart choice for designers and engineers.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8062 $53.2868
33+ $3.1230 $103.0590
50+ $3.0254 $151.2700
69+ $2.9278 $202.0182
89+ $2.8303 $251.8967
119+ $2.5375 $301.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess