EN
  • EN
  • DE

PCA9510ADP

Part No PCA9510ADP
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Hot swappable I2C-bus and SMBus bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235890-PCA9510ADP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9510ADP CAD Model

Description

NXP PCA9510ADP: Hot Swappable I2C-Bus and SMBus Buffer

The NXP PCA9510ADP is a robust I2C-bus and SMBus buffer designed to enable hot swapping of cards without disturbing the integrity of the communication bus. This innovative component is particularly useful in applications where cards need to be inserted into or removed from a live backplane without switching off the system. The PCA9510ADP is a part of NXP's interface products for the I2C-bus and is engineered to enhance the performance and reliability of bus operations in complex environments.

Key Features:

  • Hot Swap Capability: The PCA9510ADP allows for the insertion or removal of cards without the need to power down the system. This feature is critical for servers, telecommunications, and other systems that require uninterrupted operation.
  • Bus Buffering: The device provides capacitive buffering on both the upstream and downstream sides, which enables the extension of an I2C-bus by allowing more devices or longer trace lengths.
  • Level Shifting: The PCA9510ADP can also act as a level shifter, allowing for voltage level translation between 0.9V and 5.5V on the I2C-bus, making it highly versatile for various applications.
  • No Glitch on Power-up: The buffer is designed to prevent data corruption during power-up by not allowing any glitches to pass through the device.
  • High Noise Immunity: The device includes a built-in hysteresis to provide a higher noise margin, ensuring reliable communication in electrically noisy environments.
  • Package: The PCA9510ADP is available in a TSSOP8 package, which is suitable for space-constrained applications.

Applications:

The NXP PCA9510ADP is ideal for a variety of applications, including:

  • Servers and data centers
  • Telecommunication equipment
  • Industrial control systems
  • Test and measurement devices
  • Medical equipment

By ensuring seamless communication and system integrity during hot swaps, the PCA9510ADP is an essential component for systems where uptime and reliability are of paramount importance. NXP's commitment to quality and performance is evident in this buffer, which is designed to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8362 $53.1982
26+ $3.9681 $103.1706
40+ $3.8441 $153.7640
54+ $3.7201 $200.8854
70+ $3.5961 $251.7270
94+ $3.2241 $303.0654
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,454 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess