Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223437-MIC94091YC6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC94091YC6 CAD Model

Description

The MIC94091YC6 is a high-side load switch manufactured by Micrel (now Microchip Technology). This switch is designed to provide a controlled power distribution solution, offering features such as inrush current limiting and over-temperature protection. It is commonly used in portable devices, power management systems, and other applications where efficient and reliable power control is essential.

Applications:

  • Portable devices: Used in smartphones, tablets, and other portable devices to control power to various loads.
  • Power management systems: Employed in power distribution systems to switch power to different circuits or components.
  • Solid-state drives (SSDs): Used to provide power control and protection for SSDs.
  • USB power distribution: Can be used to control power to USB ports and devices.
  • Hot-swap applications: Suitable for hot-swap applications where components are inserted or removed while the system is running.

Features:

  • High-side switch: Configured as a high-side switch, allowing for easy control of power to a load.
  • Low on-resistance: Offers a low on-resistance (Rds(on)), minimizing power loss and voltage drop.
  • Inrush current limiting: Limits the inrush current during startup, protecting the load from damage.
  • Over-temperature protection: Includes over-temperature protection, shutting down the switch if the temperature exceeds a safe level.
  • Short-circuit protection: Provides short-circuit protection, preventing damage to the switch and the load in the event of a short circuit.
  • Enable/disable control: Allows for external control of the switch using an enable/disable input.

Benefits:

  • Efficient power control: Provides efficient and reliable power control for various loads.
  • Protection features: Protects the load and the switch from damage due to over-temperature, short circuits, and inrush current.
  • Small size: Available in a compact package, making it suitable for portable devices.
  • Easy to use: Simple to control and requires minimal external components.

Additional Details:

The MIC94091YC6 operates over a wide supply voltage range. The enable/disable input allows for precise control of the switch. The protection features ensure the longevity and reliability of both the switch and the connected load.

You May Also Be Interested in

Rohm Semiconductor
Power Management Switch
Lowest to $2.4760
ECAD model for BD6520F
STMicroelectronics
“OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET 2N-CH 40V 3.5A 8-SOIC
Lowest to $1.8555
ECAD model for VNS3NV04D
Advanced Analog Technology
USB Dual-Channel Power Switch
Need more? Email Us
ECAD model for AAT4626
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
Allegro MicroSystems, LLC
DABiC-IV, 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVER
Need more? Email Us
ECAD model for A6818EEP
International Rectifier
INTELLIGENT POWER LOW SIDE SWITCH
Lowest to $2.1952
ECAD model for IPS1021SPBF
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 0.9A POWER DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2041P
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ECAD model for TBD62084AFG,EL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6961 $66.1295
200+ $0.6512 $130.2400
310+ $0.6289 $194.9590
445+ $0.5840 $259.8800
580+ $0.5615 $325.6700
725+ $0.5389 $390.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,300 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention