Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Number of Characters 1
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Anode
Color Green
Forward Voltage 2.1V
Current - Test 10mA
Millicandela Rating 6.8mcd
Wavelength - Peak 566nm
Power Dissipation (Max) 105mW
Dimension 10-DIP (0.200", 5.08mm)
Win Source Part Number 016915-HDSP-7801
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HDSP-7801 CAD Model

Description

The HDSP-7801 is a 7-segment display manufactured by Broadcom Limited. This display has a green color and requires a forward voltage of 2.1V. It has a millicandela rating of 6.8mcd and is designed for use in optoelectronics applications. The display has a digit/alpha size of 0.30" (7.62mm) and a common pin of common anode. It requires a power dissipation (max) of 105mW and operates at a current test of 10mA. The display is available in a tube/rail packaging and has a medium popularity.

You May Also Be Interested in

Broadcom Limited
Low Current Seven Segment Displays Low Power Consumption | LED 7-SEG 7.6MM CA HE RED RHD
Lowest to $4.7218
ECAD model for HDSP-7511
Shenzhen Zhihao Electronics Co., Ltd.
Display Modules - LED Character and Numeric White 3 Character Common Anode Through Hole
Lowest to $0.6188
ECAD model for FJ5361BW
Everlight Electronics Co Ltd
DISPLAY SGL DIGIT 0.3" RED-ORN
Need more? Email Us
ECAD model for S530-A4
Broadcom Limited
7.6 mm (0.3 inch) Micro Bright Seven Segment Displays | LED 7-SEG 7.6MM CA YELLOW
Lowest to $9.0579
ECAD model for HDSP-7401
ON Semiconductor
LED 7-SEG DISP CA ORN RHDP .3" / 0.300-INCH SEVEN SEGMENT DISPLAYS
Need more? Email Us
ECAD model for MAN3610A
Rohm Semiconductor
SINGLE DIGIT SURFACE MOUNT LED N
Lowest to $13.1955
ECAD model for LF-3011MA
Kingbright
Red 1 75mW Common Cathode 0.2 SMD LED Character and Numeric RoHS
Lowest to $2.6078
ECAD model for KCSC02-105
Broadcom Limited
DISPLAY 7SEGMENT HER CC 0.3"
Need more? Email Us
ECAD model for HDSP-7503-CD000
Kingbright
SURFACE MOUNT DISPLAY | DISPLAY 610NM ORN 2DIG 0.3" SMD
Lowest to $3.7657
ECAD model for ACDA03-41SEKWA-F01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5979 $59.7727
30+ $3.7727 $113.1810
46+ $3.6548 $168.1208
64+ $3.5368 $226.3552
82+ $3.4190 $280.3580
110+ $3.0653 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention