EN
  • EN
  • DE

MIC2844AYMT

Part No MIC2844AYMT
Manufacturer Micrel
Catalog PMIC - LED Drivers
Description High Efficiency 6 Channel WLED Driver with DAM™ and Single Wire Digital Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222367-MIC2844AYMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2844AYMT CAD Model

Description

The MIC2844AYMT is a high-efficiency synchronous boost regulator from Micrel. It is designed to provide a regulated output voltage from a lower input voltage, making it ideal for battery-powered and portable applications. This regulator features a wide input voltage range, high switching frequency, and integrated MOSFETs for high efficiency and compact size.

Applications

  • Portable devices
  • Battery-powered systems
  • LED drivers
  • LCD bias supplies
  • Boost converters

Features

  • Synchronous Boost Regulator
  • Wide Input Voltage Range (2.5V to 10V)
  • Adjustable Output Voltage
  • High Switching Frequency (1.2 MHz)
  • Integrated MOSFETs
  • High Efficiency (Up to 95%)
  • Short-Circuit Protection
  • Over-Temperature Protection
  • Small Package

Benefits

  • Efficient power conversion from low-voltage sources
  • Extended battery life in portable applications
  • Compact design due to integrated MOSFETs and high switching frequency
  • Adjustable output voltage for flexible design
  • Reliable operation with short-circuit and over-temperature protection

Additional Details

The MIC2844AYMT operates with a switching frequency of 1.2 MHz, allowing for the use of small external components. It has integrated MOSFETs, which reduces the overall solution size and improves efficiency. The device features short-circuit protection and over-temperature protection to ensure reliable operation. The output voltage is adjustable using external resistors. The regulator is available in a small package, making it suitable for space-constrained applications. The MIC2844AYMT is commonly used in portable devices, such as smartphones, tablets, and e-readers, to generate the necessary voltage for various subsystems. It is also used in LED drivers to provide a constant current to LEDs. The high efficiency of the regulator helps to extend battery life in portable applications. The wide input voltage range allows the device to operate from a variety of battery chemistries. The adjustable output voltage allows for flexible design, enabling the regulator to be used in a variety of applications. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess