EN
  • EN
  • DE

MIC2555-0YML

Part No MIC2555-0YML
Manufacturer Micrel
Catalog Interface - Drivers, Receivers, Transceivers
Description USB – OTG Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222277-MIC2555-0YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2555-0YML CAD Model

Description

The MIC2555-0YML is a power distribution switch manufactured by Micrel (now Microchip Technology). This device is designed to protect electronic circuits from overcurrent conditions. It provides a simple and efficient way to control power distribution while safeguarding against damage caused by short circuits or excessive current draw.

Applications:

  • USB Power Distribution: Protecting USB ports from overcurrent.
  • Hot-Swap Applications: Limiting inrush current during device insertion.
  • Power Management Systems: Controlling power distribution in electronic devices.
  • Notebook Computers: Protecting power circuits in laptops.
  • Industrial Control Systems: Safeguarding power supplies in industrial equipment.

Features:

  • Overcurrent Protection: Limits current to a safe level to prevent damage.
  • Short-Circuit Protection: Quickly shuts off power in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating.
  • Low On-Resistance: Minimizes voltage drop and power loss.
  • Enable Input: Allows for external control of the power switch.
  • Fault Indication: Provides a signal when an overcurrent or short-circuit event occurs.

Benefits:

  • Enhanced System Reliability: Protects circuits from damage due to overcurrent.
  • Reduced Downtime: Prevents system failures caused by short circuits.
  • Simplified Design: Easy-to-use power distribution solution.
  • Improved Safety: Prevents overheating and potential fire hazards.
  • Cost Savings: Reduces the need for replacement components due to damage.

Additional Details:

The MIC2555-0YML typically operates with an input voltage range of 2.7V to 5.5V. It features a low on-resistance, which minimizes voltage drop across the switch and reduces power dissipation. The device also incorporates thermal shutdown protection to prevent damage from overheating. The fault indication output signals when an overcurrent or short-circuit event has occurred, allowing the system to take appropriate action. The enable input provides external control over the switch, enabling it to be turned on or off as needed. The MIC2555-0YML is commonly used in USB power distribution to protect USB ports from overcurrent conditions, as well as in hot-swap applications to limit inrush current during device insertion. Its comprehensive protection features and ease of use make it a valuable component in many electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess