Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, SRAM
Memory Size 2B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 1.8 V to 5.5 V
Current - Timekeeping (Max) 4μA to 6μA @ 3V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 069875-ISL1208IU8Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL1208IU8Z CAD Model

Description

Intersil has manufactured this electronic component, which is a clock/calendar with an alarm, leap year, and SRAM features.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Memory Size: 2B
  • Date Format: YY-MM-DD-dd
  • Voltage Range: 1.8V to 5.5V
  • Current Timekeeping Rate: 4μA to 6μA @ 3V to 5V
  • Type: Integrated Circuit
  • Packaging: Tube/Rail
  • Case/Package: 8-MSOP
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Maxim Integrated
Real-Time Clock with I2C Interface and Power Management
Lowest to $2.0840
ECAD model for MAX31331EWC
STMicroelectronics
Serial Real-Time Clock (RTC)
Lowest to $23.8168
ECAD model for M41T62Q6
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
ECAD model for ISL12027IVZ-T
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $2.6497
ECAD model for MCP79412
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-18+
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
ECAD model for DS1392U-33+
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
ECAD model for DS1556WP-120IND+
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz I2C 14-SOP
Lowest to $0.2382
ECAD model for X1A000141000200
Ricoh
Real Time Clock Module with I2C Interface
Lowest to $0.5955
ECAD model for RTC8612S

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5471 $52.8297
17+ $6.1925 $105.2725
26+ $5.9990 $155.9740
35+ $5.8055 $203.1925
45+ $5.6120 $252.5400
60+ $5.0314 $301.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention