Products specifications Report Issue?

Manufacturer Macronix
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Manufacturer Pack Quantity 208
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807537-MX29LV040CT2I-70G
Ultra Librarian 3D Model Ultra Librarian MX29LV040CT2I-70G CAD Model

Description

The Macronix MX29LV040CT2I-70G is a 4Mb (512K x 8) non-volatile FLASH-NOR memory IC.

  • Interface: Parallel
  • Access Time: 70ns
  • Memory Format: FLASH
  • Write Cycle Time (Word/Page): 70ns
  • Package: SMD 32-TSOP
  • Temperature Range: -40°C to 85°C
  • Applications: Automotive, Industrial, Consumer Electronics
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Micron Technology Inc.
32Mb Serial Flash Memory 1.8V 108MHz VDFPN8
Lowest to $1.7863
ECAD model for N25Q032A13EF440
Winbond Electronics
16M-bit Serial Flash Memory 3.0V 104MHz
Need more? Email Us
ECAD model for W25Q16JVXGIQ
Infineon Technologies
8Gb NAND Flash Memory BGA-63
Lowest to $17.8626
ECAD model for S34ML08G101BHI00
Micron Technology Inc.
1Gb Serial NOR Flash Memory 1.8V 24-TPBGA
Lowest to $151.1451
ECAD model for MT25QU01GBBB8E12-0SI
Zetta
64Mb Serial Flash Memory 104MHz 8-SOIC
Lowest to $0.3603
ECAD model for ZB25VQ64ASIG
Infineon Technologies
256Mb Serial Flash Memory 3.0V 133MHz 16-SOIC
Lowest to $5.0611
ECAD model for S25FL256SAGMFIR0
Kioxia America, Inc.
eMMC Flash Memory 32GB 153-WFBGA
Lowest to $47.6336
ECAD model for THGBMNG5D1LBAI
Infineon Technologies
NOR Flash Memory 128Mbit 3V SPI 24-BGA
Lowest to $8.9313
ECAD model for S25FL128SAGBHI20
STMicroelectronics
Serial Flash Memory 32M-bit
Lowest to $1.1909
ECAD model for STQ7011K

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.7982 $67.9820
24+ $5.5780 $133.8720
36+ $5.4038 $194.5368
50+ $5.2294 $261.4700
64+ $5.0551 $323.5264
86+ $4.5322 $389.7692
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention