Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Micrel
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 10V
Voltage - Output 15V
Current - Output / Channel 750mA (Switch)
Frequency 1.6MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number MIC2292
Standard Package 468 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639522-MIC2292C-15YML
Ultra Librarian 3D Model Ultra Librarian MIC2292C-15YML CAD Model

Description

The MIC2292C-15YML is a DC-DC regulator specifically designed for LED driver applications.

  • Category: Integrated circuits (ICs)
  • Series: Power management (PMIC) - LED drivers
  • Type: Step-up (boost) converter
  • Voltage Output: 15V
  • Current Output: 750mA (through internal switch)
  • Mounting Type: Surface mount
  • Package/Case: 8-VFDFN Exposed Pad, 8-MLF®
  • Operating Temperature: -40°C to 125°C
  • Dimming Control: PWM
  • Minimum Input Voltage: 2.5V
  • Maximum Input Voltage: 10V
  • Product Status: Active
  • Supplier: Micrel

You May Also Be Interested in

Infineon Technologies
IC LED DRVR RGLTR PWM 1.5A 8DSO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A PG-DSO-8-27
Lowest to $1.3875
ECAD model for ILD8150EXUMA1
Texas Instruments
1.6MHz, 1A Constant Current Buck Regulator for Powering LEDs | IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $1.4545
ECAD model for LM3405XMK
Texas Instruments
3A Boost Converter for High Brightness LED Driver with Multiple Dimming Methods | IC LED DRIVER RGLTR DIM 14HTSSOP
Lowest to $0.9649
ECAD model for TPS61500PWP
Texas Instruments
IC LED DRIVER CTRLR PWM 32VQFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 32-VQFN (5x5)
Lowest to $2.8097
ECAD model for TPS92682QRHMRQ1
Linear Technology
4-Channel 120mA LED Driver with ±1.5% Current Matching | IC REGULATOR
Lowest to $22.1591
ECAD model for LT3599IFE
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Lowest to $13.2997
ECAD model for LT8391AIFE#PBF
Texas Instruments
800mA Switched Capacitor Flash LED Driver with Time-Out Protection | IC LED DRIVER RGLTR 200MA 24WQFN
Need more? Email Us
ECAD model for LM2754SQX
Texas Instruments
1.5A Multiple LED Camera Flash and Video Light Driver With I2CTM Compatible Interface
Lowest to $1.4026
ECAD model for TPS61311YFFR
Nexperia USA Inc.
IC LED DRVR LINEAR 20MA TO236AB
Lowest to $0.1826
ECAD model for NCR402TR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2252 $67.3860
130+ $1.0054 $130.7020
200+ $0.9740 $194.8000
275+ $0.9425 $259.1875
355+ $0.9111 $323.4405
480+ $0.8168 $392.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention