EN
  • EN
  • DE

MIC2289C-34YD6

Part No MIC2289C-34YD6
Manufacturer Micrel
Catalog PMIC - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843482-MIC2289C-34YD6
Ultra Librarian 3D Model Ultra Librarian MIC2289C-34YD6 CAD Model

Description

The MIC2289C-34YD6 is a high-efficiency synchronous boost regulator manufactured by Micrel (now Microchip). It is designed to provide a stable output voltage from a lower input voltage, making it suitable for battery-powered applications and other systems where voltage step-up is required. This regulator features high efficiency and low quiescent current, maximizing battery life. It integrates a synchronous rectifier, which reduces power losses and improves overall performance.

Applications

  • Battery-Powered Devices: Used in mobile phones, tablets, and other portable devices to boost battery voltage.
  • LED Backlighting: Employed in LCD backlighting systems to provide the necessary voltage for LED drivers.
  • Power Banks: Incorporated into power banks to boost the battery voltage to a higher level for charging other devices.
  • Handheld Instruments: Used in handheld test and measurement equipment for stable voltage regulation.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable devices.

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Internal Compensation: Simplifies the design and reduces external component count.
  • Overtemperature Protection: Includes overtemperature protection to prevent damage from overheating.
  • Short-Circuit Protection: Provides short-circuit protection to prevent damage from output shorts.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current extend battery life in portable devices.
  • Stable Output Voltage: Provides a stable output voltage even with varying input voltage and load conditions.
  • Simplified Design: Internal compensation reduces the need for external components and simplifies the design process.
  • Reliable Operation: Over temperature and short-circuit protection enhance reliability.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details

The MIC2289C-34YD6 operates from a wide input voltage range, typically 2.5V to 5.5V. The output voltage can be adjusted using external resistors. The switching frequency is typically in the MHz range, allowing for small external components. The device includes a soft-start feature to limit inrush current during startup. The MIC2289 series is known for its high performance and reliability in demanding battery-powered applications. The compact package options make it easy to integrate into small devices.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess