EN
  • EN
  • DE

STP3471PGM

Part No STP3471PGM
Manufacturer Mersen
Catalog OEM Parts ( S )
Description Pluggable Surge Protection Device, 1 Pole, Single-Phase, 2-Wire, Din Rail, 347VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097209-STP3471PGM
Categories OEM Parts( S )
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STP3471PGM CAD Model

Description

The STP3471PGM is a semiconductor fuse manufactured by Mersen, designed for the protection of power semiconductors in various applications. These fuses are optimized to provide fast and reliable overcurrent protection to sensitive power electronic components.

Applications:

  • AC and DC Drives: Protection for semiconductors such as IGBTs and diodes in motor drives.
  • Power Supplies: Safeguarding rectifiers, inverters, and other power conversion stages.
  • UPS (Uninterruptible Power Supplies): Protecting critical power components to ensure backup power availability.
  • Inverters for Renewable Energy: Overcurrent protection for solar, wind, and other renewable energy inverters.
  • Welding Equipment: Protection of power semiconductors in welding machines.

Features:

  • Voltage Rating: Suited for a wide range of operating voltages in power electronics applications.
  • Current Rating: Available in multiple current ratings to match specific semiconductor protection needs.
  • Low I²t Value: Provides rapid clearing of faults, minimizing stress on semiconductors during overcurrent events.
  • High Interrupting Capacity: Capable of interrupting high fault currents safely.
  • Compact Size: Space-efficient design for easy integration into power electronic modules.
  • Compliance with Standards: Meets relevant safety and performance standards.

Benefits:

  • Semiconductor Protection: Protects IGBTs, diodes, and other power semiconductors from damage.
  • Reduced Downtime: Fast fault clearing minimizes system downtime and maintenance.
  • Improved Safety: Ensures safe operation of power electronic systems.
  • Enhanced Reliability: Increases the lifespan and reliability of power electronic equipment.
  • Cost Savings: Prevents costly semiconductor replacements due to overcurrent faults.

Additional Details:

The Mersen STP3471PGM semiconductor fuse is meticulously engineered to provide enhanced protection for power semiconductors, offering a critical safeguard against overcurrent events. Its low I²t value ensures rapid fault clearing, minimizing the amount of energy that reaches the protected components. The high interrupting capacity guarantees that the fuse can safely break the circuit under severe fault conditions. This fuse is available in a variety of voltage and current ratings, enabling designers to select the optimal protection for their specific power electronics applications. Its compact design facilitates easy integration into existing systems without requiring significant space. The Mersen STP3471PGM is an essential component for ensuring the long-term reliability and safe operation of power electronic systems, reducing downtime and preventing costly semiconductor failures.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess