EN
  • EN
  • DE

74AHT244

Part No 74AHT244
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164673-74AHT244
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHT244 CAD Model

Description

Product Overview: NXP 74AHT244 Octal Buffer/Line Driver

The NXP 74AHT244 is a high-speed, octal buffer and line driver designed to interface with 3-state memory address registers, data buses, and other high-capacity, high-speed systems. This integrated circuit is part of NXP's advanced high-speed CMOS (AHC) family, featuring robust performance with low power consumption, making it suitable for a wide range of industrial and commercial applications.

The 74AHT244 device contains eight non-inverting buffers with 3-state outputs, providing a high degree of flexibility for bi-directional data flow in systems requiring output isolation. The 3-state controls operate these outputs, allowing for connection to a bus without the risk of bus contention. Each buffer has a dedicated output enable (OE) pin, which, when held high, places the output in a high-impedance state, effectively disconnecting it from the bus.

Key features of the NXP 74AHT244 include:

  • Wide Voltage Range: The device supports a wide operating voltage range from 2.3V to 5.5V, making it compatible with various logic levels and providing design flexibility.
  • High-Speed Operation: With fast propagation delays and transition times, the 74AHT244 is optimized for high-speed signal processing, ensuring minimal delay in data transmission.
  • Low Power Consumption: The AHC technology offers low power dissipation, reducing the thermal footprint and power requirements of the system.
  • High Output Current: The device can source or sink up to 8 mA at the output, allowing for direct drive of LEDs or other low-power devices.
  • Improved Signal Integrity: The balanced propagation delays and transition times contribute to reduced noise and improved signal integrity.
  • Compatibility: The pin configuration and function set are compatible with industry standards, facilitating easy integration into existing designs.

The NXP 74AHT244 is commonly available in multiple package options, including the space-saving TSSOP and the robust SOIC formats. Its reliability and performance make it an excellent choice for applications such as memory driving, bus interfacing, and data buffering in systems requiring high-speed and low-power operation.

With its combination of features, the NXP 74AHT244 offers designers a versatile and efficient solution for managing data flow in complex digital systems.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
AMIS
Lowest to $4.2781
Sumida America Components Inc.
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
AMIS
Need more? Email Us
Vishay
Need more? Email Us
AMIS
Lowest to $39.1695
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess