EN
  • EN
  • DE

RT5345B00000

Part No RT5345B00000
Manufacturer Mersen
Catalog OEM Parts (O - R)
Description Heat Sink Passive BGA Pin Array Aluminum Black Anodized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Adhesive
RoHS Non-Compliant
Type Passive
Win Source Part Number 995043-RT5345B00000
Categories OEM Parts(O-R)
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT5345B00000 CAD Model

Description

The RT5345B00000 is a fuse block manufactured by Mersen. It is designed to provide a secure and reliable mounting point for fuses, protecting electrical circuits from overcurrent conditions. This fuse block is typically used in industrial and commercial applications to ensure the safety and integrity of electrical systems.

Applications

  • Industrial Control Panels: Used to protect control circuits and equipment in industrial settings.
  • Commercial Electrical Systems: Employed in commercial buildings to safeguard electrical distribution systems.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for overcurrent protection.
  • Power Distribution Units (PDUs): Applied in PDUs to protect connected equipment from electrical faults.
  • Renewable Energy Systems: Utilized in solar and wind power systems to protect inverters and other components.

Features

  • Durable Construction: Made from high-quality materials to withstand harsh environments and provide long-lasting performance.
  • Secure Fuse Mounting: Designed to securely hold fuses, ensuring reliable electrical connection.
  • Easy Installation: Simple and quick to install, facilitating efficient setup and maintenance.
  • High Ampere Rating: Capable of handling high current loads, providing robust protection.
  • Compact Design: Space-saving design for efficient use of panel space.

Benefits

  • Enhanced Safety: Protects electrical circuits from overcurrent conditions, preventing damage and hazards.
  • Reliable Performance: Ensures a secure and stable connection, minimizing downtime.
  • Easy Maintenance: Simplifies fuse replacement, reducing maintenance time and costs.
  • Durable Construction: Withstands harsh environments, ensuring long-lasting performance.
  • Versatile Compatibility: Compatible with various fuse types and sizes.

Technical Specifications: The RT5345B00000 fuse block typically supports a voltage rating of up to 600V and a current rating of up to 30A. It is made from durable thermoplastic materials. The fuse block is designed to accommodate specific fuse sizes and types. It can be easily mounted on a panel using screws or DIN rails. Refer to the official Mersen datasheet for precise specifications and dimensions.

In summary, the RT5345B00000 fuse block from Mersen is a reliable and durable solution for providing overcurrent protection in various electrical systems, ensuring enhanced safety and reliable performance.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess