EN
  • EN
  • DE

MVR20D431K-S

Part No MVR20D431K-S
Manufacturer MERITEK ELECTRONICS CORPORATION
Catalog TVS - Varistors, MOVs
Description VARISTOR 430V 10000A DISC 20MM H / 430 V 10 kA Varistor 1 Circuit Through Hole Disc 20mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr MERITEK ELECTRONICS CORPORATION
Series CR
Package Bulk
Product Status Active
Maximum AC Volts 275 V
Maximum DC Volts 350 V
Varistor Voltage (Min) 387 V
Varistor Voltage (Typ) 430 V
Varistor Voltage (Max) 473 V
Current - Surge 10 kA
Energy 305J
Number of Circuits 1
Capacitance @ Frequency 930 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Features High Surge
Mounting Type Through Hole
Package / Case Disc 20mm
Base Product Number MVR20
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 247566-MVR20D431K-S
Ultra Librarian 3D Model Ultra Librarian MVR20D431K-S CAD Model

Description

The 247566-MVR20D431K-S is a varistor, also known as a transient voltage suppressor (TVS), designed for circuit protection applications.

  • Series: CR series
  • Feature: offers high surge protection.
  • Circuits: With a single circuit, the 247566-MVR20D431K-S provides reliable protection against transient voltage spikes.
  • Capacitance: It has a capacitance of 930pF @ 1kHz
  • Varistor Voltage: and varistor voltage ranging from 387V to 473V.
  • Surge Current: The varistor can handle a surge current of 10kA, ensuring effective protection for connected devices.
  • Mounting: The varistor is designed for through-hole mounting, making it easy to install and suitable for various applications.
  • Package: It comes in a bulk package with 250pcs, providing convenience and flexibility in usage.
  • Manufacturer: Manufactured by MERITEK ELECTRONICS CORPORATION, the 247566-MVR20D431K-S is an active product in the market, meeting industry standards and regulations.
  • Application: It is suitable for circuit protection in various electronic devices and offers reliable and efficient transient voltage suppression.
  • Benefit: With its high surge protection and reliable performance, the 247566-MVR20D431K-S provides effective circuit protection, ensuring the safety and longevity of electronic devices.

You May Also Be Interested in

Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2070 $62.0700
23+ $5.0936 $117.1528
36+ $4.9342 $177.6312
49+ $4.7748 $233.9652
63+ $4.6154 $290.7702
84+ $4.1384 $347.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess