EN
  • EN
  • DE

PAT1.5M4.0

Part No PAT1.5M4.0
Manufacturer Panduit Corp
Catalog Wire Tie Guns and Accessories
Description PAT1.5M4.0 Automatic Cable Tie Tool Head, Plac Housing, Uses PLT1.5M-XMR Ties, Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083906-PAT1.5M4.0
Categories Tools and Supplies
Manufacturer Panduit Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAT1.5M4.0 CAD Model

Description

The PAT1.5M4.0 is a Tools and Supplies product manufactured by Panduit Corp.

  • Product Type: Tools and Supplies
  • Tool Type: Hand-held cable tie installation tool
  • Cable Tie Sizes: Miniature, intermediate, and standard cross section cable ties
  • Tensioning Force: Up to 50 lbs
  • Feature: Cut-off mechanism that leaves a flush cut
  • Design: Lightweight and ergonomic

You May Also Be Interested in

Panduit Corp
KIT BLADE REPLACE GS2B & PPTS
Need more? Email Us
Panduit Corp
PAT1.5M4.0 Automatic Cable Tie Tool Head, Plac Housing, Uses PLT1.5M-XMR Ties, Black
Need more? Email Us
Panduit Corp
KIT BLADE REPLACE FOR GS4MT
Need more? Email Us
Panduit Corp
KIT, BLADE * GTS/PTS (NON-TRK)
Need more? Email Us
Panduit Corp
LOCKING KIT PTS
Need more? Email Us
Panduit Corp
KIT, LOCKING * GTS (NON-TRK)
Need more? Email Us
Panduit Corp
KIT BLADE REPLACE FOR GS4EH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess