EN
  • EN
  • DE

MLVB06V09C005

Part No MLVB06V09C005
Manufacturer Eaton Bussmann
Catalog TVS - Varistors, MOVs
Description VARISTOR 14V 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Varistor Voltage (Min) 11V
Varistor Voltage (Typ) 14V
Varistor Voltage (Max) 17V
Number of Circuits 1
Maximum DC Volts 9VDC
Capacitance @ Frequency 5pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Surface Mount, MLCV
Dimension 0603 (1608 Metric)
Win Source Part Number 044877-MLVB06V09C005
Ultra Librarian 3D Model Ultra Librarian MLVB06V09C005 CAD Model

Description

This electronic component is manufactured by Eaton Bussmann and has a part number of 044877-MLVB06V09C005.

  • GPTDescription: It comes in reel packaging and has one circuit. It is mounted using surface mount, MLCV technology and has a capacitance of 5pF @ 1MHz. The varistor voltage ranges from 11V to 17V and the maximum DC volts is 9VDC. It falls under the category of circuit protection and is an active product. The temperature range for operating is -40°C to 85°C (TA) and the dimension is 0603 (1608 Metric).

You May Also Be Interested in

Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess