EN
  • EN
  • DE

MLX81108KDC-CAE-000-RE

Part No MLX81108KDC-CAE-000-RE
Manufacturer Melexis Technologies NV
Catalog Embedded - Microcontrollers - Application Specific
Description IC LIN SWITCH IO CTRL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Melexis Technologies NV
Package Reel - TR
Core Processor 16-Bit RISC
Number of I/O 4
Program Memory Type FLASH (24kB), EEPROM (384 B)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MLX81108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MLX81108KDC-CAE-000-RECT, MLX81108KDC-CAE-000-REDKR, MLX81108KDC-CAE-000-RETR, MLX81108KDC-CAE-000-RE-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885161-MLX81108KDC-CAE-000-RE
Ultra Librarian 3D Model Ultra Librarian MLX81108KDC-CAE-000-RE CAD Model

Description

The Melexis MLX81108KDC-CAE-000-RE is an integrated circuit (IC) that is ideal for use in a wide range of electronic applications.

  • Processor: 16-bit RISC core
  • Program Memory Type: FLASH (24kB)
  • EEPROM: 384 B
  • Operating Temperature Range: -40°C to 125°C (TA)
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Mounting: surface mount applications
  • I/Os: 4
  • Family: MLX81108
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Supply and demand status: limited
  • Quantity per package: 3000
  • MSL level: 1 (Unlimited)
  • Estimated production lead time: 38 weeks
  • REACH status: REACH unaffected
  • HTSUS: 8542.39.0001
  • Other part numbers: MLX81108KDC-CAE-000-RECT, MLX81108KDC-CAE-000-REDKR, MLX81108KDC-CAE-000-RETR, and MLX81108KDC-CAE-000-RE-ND

You May Also Be Interested in

Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2164 $50.9772
55+ $1.8186 $100.0230
86+ $1.7617 $151.5062
118+ $1.7049 $201.1782
152+ $1.6481 $250.5112
204+ $1.4776 $301.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,605 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess