EN
  • EN
  • DE

SOD4007-D7

Part No SOD4007-D7
Manufacturer MDD
Catalog OEM Parts ( S )
Description General Purpose Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095388-SOD4007-D7
Categories OEM Parts( S )
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOD4007-D7 CAD Model

Description

The SOD4007-D7 is a surface mount rectifier diode manufactured by MDD (likely MOSPEC or similar). It's designed for general-purpose rectification in low-voltage power supplies and electronic circuits. It is commonly used to convert AC voltage to DC voltage.

Applications

  • General-Purpose Rectification: Converts AC voltage to DC voltage in power supplies.
  • Reverse Polarity Protection: Protects circuits from damage caused by incorrect polarity connections.
  • Blocking Diodes: Prevents current from flowing in the wrong direction.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes.
  • Voltage Clamping: Limits voltage to a specific level.

Features

  • Surface Mount Package: SOD-123 or similar package style, facilitating easy assembly on printed circuit boards.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves circuit efficiency.
  • High Surge Current Capability: Withstands momentary surges of current without damage.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Reliability: Ensures long-term stability and performance.

Benefits

  • Efficient Power Conversion: Low forward voltage drop minimizes power losses.
  • Circuit Protection: Protects sensitive components from damage.
  • Compact Size: Surface mount package allows for miniaturization of electronic devices.
  • Easy Assembly: Facilitates automated assembly on printed circuit boards.
  • Long Service Life: High reliability ensures long-term performance.

Technical Specifications

The SOD4007-D7 has a reverse voltage rating of 1000V. The forward current rating is typically 1A. The forward voltage drop is typically around 1.1V at the rated current. The surge current capability is typically 30A. It is packaged in a surface mount SOD-123 package or similar. The operating temperature range is typically from -55°C to +150°C. The SOD4007 designation suggests the reverse voltage is 1000V. Refer to the MDD datasheet for the exact specifications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess