EN
  • EN
  • DE

HI3719CRBCV1010D0

Part No HI3719CRBCV1010D0
Manufacturer Hisilicon
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hisilicon
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824952-HI3719CRBCV1010D0
Ultra Librarian 3D Model Ultra Librarian HI3719CRBCV1010D0 CAD Model

Description

The HI3719CRBCV1010D0, manufactured by Hisilicon, is a high-performance System-on-Chip (SoC) designed for set-top box (STB) applications. It integrates a powerful processor, advanced video decoding capabilities, and a variety of interfaces to deliver a rich multimedia experience.

Applications

  • High-Definition Set-Top Boxes (STBs)
  • Over-The-Top (OTT) Boxes
  • IPTV Clients
  • Hybrid STBs (Cable, Satellite, Terrestrial)
  • Digital Media Players

Features

  • High-performance Quad-Core ARM Cortex-A7 processor.
  • Advanced video decoding supporting H.265/HEVC, H.264/AVC, MPEG2, and VC-1 standards.
  • Integrated HDMI 1.4 transmitter with HDCP support.
  • Multiple USB 2.0 ports for connecting external devices.
  • Built-in Ethernet MAC for network connectivity.
  • Support for DDR3/DDR3L memory.
  • Advanced security features including secure boot and content protection.
  • Peripheral interfaces like UART, SPI, I2C for expanded functionality.

Benefits

  • Delivers smooth and responsive user experience with the quad-core processor.
  • Enables playback of high-quality video content with advanced decoding capabilities.
  • Provides seamless connectivity to TVs and other display devices via HDMI.
  • Allows connection of external storage devices, peripherals, and accessories through USB ports.
  • Facilitates easy network integration for streaming and online services.
  • Ensures data security and content protection with built-in security features.
  • Reduces system cost and complexity with integrated functionalities.
  • Faster boot times and improved system responsiveness.

Additional Details

The HI3719CRBCV1010D0 is built on a highly integrated architecture, minimizing the number of external components required and simplifying system design. Its power-efficient design allows for cool operation and extended battery life in portable applications. It also supports various middleware and software stacks, allowing for rapid product development and deployment.

The chip's comprehensive feature set makes it well-suited for a wide range of STB and media player applications, enabling manufacturers to deliver advanced features and capabilities to their customers. Its robust performance and reliability ensure a high-quality user experience, making it a popular choice among STB and media player manufacturers.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess