EN
  • EN
  • DE

ZA9L103FNW2CSGA412

Part No ZA9L103FNW2CSGA412
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 256LFBGA / High-Performance, Secure, 32-Bit ARM Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Zatara
Core Processor ARM9
Core Size 32-Bit
Speed 192MHz
Connectivity EBI/EMI, SmartCard, SPI, UART/USART, USB OTG
Peripherals DMA, LCD, Magnetic Card Reader, POR, PWM, WDT
Number of I/O 76
Program Memory Type External Program Memory
RAM Size 64K x 8
Supply Voltage 1.8V, 3.3V
Data Converters A/D 4x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 800321-ZA9L103FNW2CSGA412
Popularity Medium
Supply and Demand Status Limited
Family Name ZA9L103
Introduction Date March 04, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZA9L103FNW2CSGA412 CAD Model

Description

The Maxim Integrated Product ZA9L103FNW2CSGA412 is a state-of-the-art semiconductor component designed to meet the stringent requirements of modern electronic systems. This high-performance product offers a unique blend of functionality, reliability, and efficiency, making it an ideal choice for a wide range of applications.

At the core of ZA9L103FNW2CSGA412 lies Maxim Integrated's commitment to innovation and quality. The component features advanced technology that ensures optimal performance in even the most demanding situations. With its compact form factor, it is particularly suited for space-constrained applications without compromising on power or functionality.

Key Features

  • High Precision: The ZA9L103FNW2CSGA412 boasts precise electrical characteristics, ensuring accurate performance and consistency in operation.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Durability: Built to last, the ZA9L103FNW2CSGA412 can withstand harsh conditions and is resistant to temperature variations, ensuring long-term reliability.
  • Integration: The component is easy to integrate into existing systems, offering seamless compatibility with a variety of microcontrollers, processors, and other electronic components.
  • Advanced Packaging: Utilizing cutting-edge packaging technology, the product ensures excellent thermal performance and reduces the risk of mechanical stress.

Applications

Maxim Integrated's ZA9L103FNW2CSGA412 is versatile and can be used in numerous applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Telecommunications Equipment
  • Portable Consumer Electronics

In conclusion, the ZA9L103FNW2CSGA412 from Maxim Integrated is a superb choice for developers and engineers seeking a reliable, high-quality component that delivers exceptional performance. Its robust feature set and adaptability make it an indispensable part of any modern electronic system.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess