EN
  • EN
  • DE

TSB16D3LFS1KBG/2G

Part No TSB16D3LFS1KBG/2G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 256Mx64 SODIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947755-TSB16D3LFS1KBG/2G
Series *
Ultra Librarian 3D Model Ultra Librarian TSB16D3LFS1KBG/2G CAD Model

Description

The Kingston TSB16D3LFS1KBG/2G is a 2GB DDR3L (Double Data Rate 3 Low Voltage) SODIMM (Small Outline Dual Inline Memory Module) designed for upgrading the memory of laptops and other small form factor devices. This memory module enhances system performance by providing more memory capacity for multitasking and running applications.

Applications

  • Laptops: Intended for use in laptops that require DDR3L SODIMM memory.
  • Notebooks: Compatible with a variety of notebook models that support DDR3L SODIMM modules.
  • Small Form Factor PCs: Can be used in small form factor desktop computers that utilize SODIMM memory.
  • All-in-One PCs: Suitable for upgrading the memory in all-in-one computer systems.

Features

  • 2GB Capacity: Offers sufficient memory for basic computing tasks and light multitasking.
  • DDR3L Technology: Operates at a lower voltage (1.35V) compared to standard DDR3, which reduces power consumption and heat generation.
  • SODIMM Form Factor: Compact design optimized for laptops and other small form factor devices.
  • 1600MHz Clock Speed: Provides fast data transfer rates, improving overall system performance.
  • PC3L-12800: Complies with the PC3L-12800 standard, indicating a peak transfer rate of 12.8 GB/s.
  • 204-Pin: Standard pin configuration for DDR3L SODIMM modules.

Benefits

  • Improved Multitasking: Enables users to run multiple applications simultaneously without experiencing significant performance slowdowns.
  • Faster Application Loading: Reduces the time it takes to launch and load applications, thus improving productivity.
  • Enhanced System Responsiveness: Improves the overall responsiveness of the system, making it feel more efficient.
  • Reduced Power Consumption: DDR3L technology helps conserve power, potentially extending battery life in laptops.
  • Increased System Stability: High-quality components and thorough testing ensure reliable performance and stability.

Additional Details

The Kingston TSB16D3LFS1KBG/2G is manufactured using quality components and undergoes rigorous testing to ensure compatibility and reliability. It is designed to meet the basic computing needs of various systems and provides a cost-effective solution for boosting system performance. This module is JEDEC compliant, ensuring compatibility with a wide range of systems. The typical timings for this module are CL11, which provides a balance between performance and stability. Before purchasing, it is crucial to check your system’s specifications to ensure compatibility with DDR3L SODIMM modules.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess