EN
  • EN
  • DE

S71PL127NCOHFW4B0

Part No S71PL127NCOHFW4B0
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186514-S71PL127NCOHFW4B0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71PL127NCOHFW4B0 CAD Model

Description

The S71PL127NCOHFW4B0 is a NOR flash memory device manufactured by Spansion, now part of Infineon Technologies. It provides non-volatile storage for embedded systems. This device is designed for applications requiring reliable storage and fast access times.

Applications:

  • Embedded Systems: Storing boot code, application code, and configuration data in microcontrollers and microprocessors.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing firmware and configuration settings.
  • Industrial Control Systems: Provides reliable storage for program code and data logging in industrial automation equipment.
  • Automotive Electronics: Used in automotive ECUs (Electronic Control Units) for storing software and calibration data.
  • Consumer Electronics: Found in devices such as set-top boxes, printers, and other consumer products requiring non-volatile memory.

Features:

  • Memory Size: 128 Mbit (16 Mbytes)
  • NOR Flash Technology: Provides fast read access times for quick code execution.
  • Interface: Serial Peripheral Interface (SPI) for simplified integration with microcontrollers.
  • Supply Voltage: Typically operates at 3.0V.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Page Programming: Enables fast and efficient programming of data.
  • Deep Power-Down Mode: Reduces power consumption when the device is not actively in use.
  • Industrial Temperature Range: Designed for reliable operation in harsh environments.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Read Access: Allows for quick code execution and data retrieval.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Footprint: Enables integration in space-constrained designs.
  • SPI Interface: Simplifies connection to microcontrollers and other system components.
  • High Endurance: Withstands a large number of program/erase cycles, ensuring long-term reliability.

Additional Details:

The S71PL127NCOHFW4B0 is designed to offer a balance of performance, reliability, and low power consumption. The SPI interface makes it easy to integrate into embedded systems, while the sector erase and page programming features provide flexibility in memory management. The industrial temperature range ensures reliable operation in a wide range of environments.

For detailed specifications on package type, operating temperature range, and other parameters, please refer to the official datasheet.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess