EN
  • EN
  • DE

VT450DFQX-ADJ

Part No VT450DFQX-ADJ
Manufacturer Maxim Integrated
Catalog Unclassified
Description DIODE SCHOTTKY 45V QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Obsolete
ECCN OBSOLETE
Win Source Part Number 1380275-VT450DFQX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT450DFQX-ADJ CAD Model

Description

Maxim Integrated's VT450DFQX-ADJ Voltage Regulator

Introducing the VT450DFQX-ADJ, a state-of-the-art voltage regulator from Maxim Integrated that ensures reliable and efficient power management for a wide range of applications. This advanced component is designed to meet the rigorous demands of today's electronic devices, providing a flexible and adjustable voltage supply that can be tailored to the specific needs of your application.

Key Features

  • Adjustable Output: The VT450DFQX-ADJ offers an adjustable output voltage, allowing designers to fine-tune the voltage supplied to their circuitry for optimal performance.
  • High Efficiency: With its high-efficiency design, this voltage regulator minimizes power loss, ensuring that your devices run cooler and more reliably over extended periods.
  • Low Dropout: The low dropout (LDO) feature of this regulator means it can continue to provide a stable output voltage even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Robust Protection: The VT450DFQX-ADJ comes with built-in thermal shutdown and current limit protection, safeguarding your devices from potential damage due to overheating or excessive current.

Applications

The versatile nature of the VT450DFQX-ADJ makes it suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Wireless communication equipment
  • Data storage and infrastructure systems

Technical Specifications

The VT450DFQX-ADJ boasts impressive technical specifications that underline its performance capabilities:

  • Input Voltage Range: Specified for optimal operation
  • Output Voltage Range: Adjustable to meet the needs of your specific application
  • Package: Low-profile, surface-mountable design for easy integration into your PCB
  • Regulation: Excellent line and load regulation to maintain stable output

Maxim Integrated's commitment to quality ensures that the VT450DFQX-ADJ voltage regulator is a reliable choice for designers looking to enhance the power management of their electronic products. With its adjustable output and high-efficiency operation, this component is a versatile solution that can adapt to the changing demands of modern electronics.

You May Also Be Interested in

LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess