EN
  • EN
  • DE

VT223TFCR-ADJ

Part No VT223TFCR-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400163-VT223TFCR-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT223TFCR-ADJ CAD Model

Description

Maxim Integrated's VT223TFCR-ADJ Voltage Regulator

Maxim Integrated's VT223TFCR-ADJ is a high-performance, adjustable voltage regulator designed to deliver a seamless and reliable power management solution for a wide range of applications. This regulator is part of Maxim's commitment to providing innovative, efficient, and compact power solutions that meet the demanding needs of modern electronic devices.

Key Features

  • Adjustable Output Voltage: The VT223TFCR-ADJ offers an adjustable output voltage range, providing the flexibility to cater to various device requirements. This feature allows designers to fine-tune the voltage to achieve optimal performance for their specific application.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across a broad range of load currents, which is essential for battery-powered devices where power conservation is critical.
  • Thermal Protection: The device includes built-in thermal protection, safeguarding the regulator and the application from potential damage due to overheating. This ensures long-term reliability and stability of the power supply.
  • Low Dropout: The low dropout (LDO) feature of the VT223TFCR-ADJ ensures that it can continue to provide a regulated output voltage even when the input-to-output differential is minimal, making it ideal for applications with tight power budgets.
  • Compact Package: Housed in a compact package, the VT223TFCR-ADJ is suitable for space-constrained applications, allowing for a more streamlined and miniaturized design of the end product.

Applications

The VT223TFCR-ADJ is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-operated devices
  • Wireless communication equipment
  • Power supplies for sensors and microcontrollers
  • Consumer electronics
  • Medical devices

Maxim Integrated's VT223TFCR-ADJ is a testament to the company's dedication to offering robust power management solutions. Its adjustability, efficiency, and compact size make it a top choice for designers looking to enhance the performance and reliability of their electronic devices.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4038 $58.8266
17+ $6.8954 $117.2218
26+ $6.6794 $173.6644
36+ $6.4645 $232.7220
47+ $6.2486 $293.6842
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess