EN
  • EN
  • DE
  • IT

VT1697SBFQX+CNR

Part No VT1697SBFQX+CNR
Manufacturer Maxim Integrated
Catalog PMIC - Full, Half - Bridge Drivers
Description IC REG SW SMART SLAVE QFN / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number VT1697
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 842113-VT1697SBFQX+CNR
Ultra Librarian 3D Model Ultra Librarian VT1697SBFQX+CNR CAD Model

Description

Maxim Integrated's VT1697SBFQX+CNR: A High-Performance Voltage Regulator

The VT1697SBFQX+CNR from Maxim Integrated is a cutting-edge voltage regulator designed for applications that require precise voltage control and high reliability. This component is an ideal choice for powering sensitive electronic circuits, as it provides stable and efficient voltage regulation, ensuring optimal performance of your electronic devices.

Key Features

  • High Accuracy: The VT1697SBFQX+CNR delivers exceptionally accurate voltage regulation, which is crucial for maintaining the stability and performance of advanced electronic systems.
  • Low Dropout: This voltage regulator features a low dropout voltage, meaning it can maintain regulation even when the supply voltage is very close to the output voltage, making it highly efficient in battery-powered applications.
  • Thermal Protection: With built-in thermal protection, the device ensures safe operation by preventing overheating, which could otherwise lead to damage or failure of electronic components.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for use in various environments and applications.

Applications

The versatility of the VT1697SBFQX+CNR allows it to be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Industrial and automotive electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the VT1697SBFQX+CNR is no exception. This product is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this voltage regulator to deliver consistent performance over its intended lifespan.

Conclusion

In summary, the VT1697SBFQX+CNR from Maxim Integrated is a top-tier voltage regulator that offers precision, efficiency, and reliability. Whether it's for consumer electronics, industrial applications, or automotive systems, this component stands out as a robust solution for managing power requirements with confidence.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 35SIP / Half Bridge (3) Driver AC Motors IGBT 35-SIP
Need more? Email Us
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $1.1730
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.1471
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.4606
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 40A 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $9.7791
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $6.0814
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $24.4477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3273 $73.3092
8+ $15.0378 $120.3024
12+ $14.5678 $174.8136
16+ $14.0979 $225.5664
21+ $13.6280 $286.1880
28+ $12.2182 $342.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess