EN
  • EN
  • DE

LTC7060IMSE#PBF

Part No LTC7060IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description 100V HALF BRIDGE DRIVER W/ FLOAT  /  Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Analog Devices Inc.
Package Tube
Output Configuration Half Bridge (2)
Applications General Purpose
Interface PWM
Load Type Capacitive
Technology Power MOSFET
Rds On (Typ) 1.5Ohm LS, 1.5mOhm HS
Current - Peak Output 6A
Voltage - Supply 6V ~ 14V
Voltage - Load 6V ~ 14V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through, UVLO
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC7060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LTC7060IMSE#PBF,-2735-LTC7060IMSE#PBF
Standard Package 37
Win Source Part Number 1072678-LTC7060IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7060IMSE#PBF CAD Model

Description

Analog Devices Inc. LTC7060IMSE#PBF

The LTC7060IMSE#PBF is a high-performance, step-down switching regulator from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide range of applications, this product is an excellent choice for designers looking for a reliable and efficient power management solution.

This regulator operates over a wide input voltage range, making it suitable for various applications, from automotive to industrial systems. The LTC7060IMSE#PBF boasts a high efficiency that minimizes heat generation, thereby enhancing system reliability and reducing the need for additional cooling solutions.

One of the key features of this product is its compact MSOP-16 package, which is designed to save space on the PCB while still offering excellent thermal performance. This makes it an ideal choice for space-constrained applications without compromising on power or thermal management.

The LTC7060IMSE#PBF is equipped with a range of protective features to ensure the longevity and safety of the end application. These include over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the system against various fault conditions.

Furthermore, the device provides a flexible and user-friendly interface with adjustable switching frequency and synchronization options. This allows designers to tailor the regulator's performance to the specific requirements of their application, whether it's optimizing for efficiency, reducing electromagnetic interference (EMI), or achieving a particular noise profile.

With its robust design and versatile features, the LTC7060IMSE#PBF from Analog Devices Inc. is a top-tier solution for anyone in need of a high-quality, efficient, and reliable step-down switching regulator. Whether you're developing power supplies, battery-powered devices, or any other application requiring precise voltage regulation, this product is engineered to deliver consistent performance and longevity.

For detailed specifications, application notes, and design resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
Lowest to $43.6567
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1380 $51.3800
24+ $4.2158 $101.1792
37+ $4.0841 $151.1117
51+ $3.9523 $201.5673
66+ $3.8206 $252.1596
88+ $3.4253 $301.4264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,487 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess