EN
  • EN
  • DE
  • IT

TPS3808G01QDVBRQ1

Part No TPS3808G01QDVBRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707793-TPS3808G01QDVBRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G01QDVBRQ1 CAD Model

Description

Product Overview: TPS3808G01QDVBRQ1 from Texas Instruments

The TPS3808G01QDVBRQ1 is a high-precision programmable delay supervisory circuit designed and manufactured by Texas Instruments. This component is engineered to provide system designers with an effective solution to monitor the supply voltage in microprocessor (μP) and digital systems, ensuring that the system operates reliably within its voltage parameters.

This supervisory IC integrates a voltage monitor with a programmable time delay function, which allows users to set the delay period according to their specific system requirements. It is particularly suitable for use in automotive applications, as indicated by the 'Q1' suffix in its part number, which denotes that the device meets the stringent quality standards required for automotive industry compliance.

The TPS3808G01QDVBRQ1 features a fixed-sense threshold voltage of 2.5V, which is factory-trimmed for high accuracy. Additionally, it offers a low threshold voltage option, providing flexibility for monitoring different voltage rails within a system. The device boasts a low quiescent current, making it an energy-efficient choice for battery-powered applications.

With a wide supply voltage range of 1.7V to 6.5V, the TPS3808G01QDVBRQ1 can cater to a variety of power systems. It also includes a manual reset input, further enhancing its utility by allowing an external signal to initiate a system reset. The supervisory IC is housed in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.

One of the key features of the TPS3808G01QDVBRQ1 is its programmable time delay, which can be set via an external capacitor. This allows designers to tailor the reset assertion time delay to the specific needs of their system, providing additional protection against premature resets due to transient voltage dips.

Overall, the TPS3808G01QDVBRQ1 is a robust and reliable solution for voltage supervision in automotive and other critical applications where precision and programmability are essential. Its combination of features ensures that systems are protected from undervoltage conditions, contributing to the safety and stability of the electronic systems in which it is deployed.

You May Also Be Interested in

Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $60.4369
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
33+ $3.4478 $113.7774
51+ $3.3401 $170.3451
70+ $3.2323 $226.2610
90+ $3.1246 $281.2140
120+ $2.8013 $336.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess