EN
  • EN
  • DE
  • IT

SZNUP2301MW6T1G

Part No SZNUP2301MW6T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE SC88/SC70-6/SOT363  /  Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Breakdown (Min) 70V
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 1.6pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number SZNUP2301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZNUP2301MW6T1G-ND,SZNUP2301MW6T1GOSDKR,SZNUP2301MW6T1GOSTR,SZNUP2301MW6T1GOSCT
Standard Package 3,000
Win Source Part Number 973559-SZNUP2301MW6T1G
Ultra Librarian 3D Model Ultra Librarian SZNUP2301MW6T1G CAD Model

Description

SZNUP2301MW6T1G from ON Semiconductor is a TVS diode designed for transient voltage protection in electronic circuits that need added resilience against electrostatic discharge and other surge events. Parts in this category are commonly used on data lines, interface ports, consumer electronics, industrial controls, and embedded systems where board-level protection helps improve reliability and reduce field failures. Engineers typically select TVS diodes like this for compact protection strategies in space-constrained designs and for safeguarding sensitive downstream components from fast overvoltage events. This makes the device relevant for new product development as well as service and repair sourcing where interface protection is critical. The current lifecycle status for SZNUP2301MW6T1G is information not available, so design and procurement teams should verify latest manufacturer status before committing to production. RoHS compliance information is also not available from the provided input and should be confirmed through the official datasheet, manufacturer declarations, or authorized distribution channels.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 13.6VWM 22.5VC SMC
Lowest to $0.5231
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2802
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.0357
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $5.3697
Diodes Incorporated
TVS DIODE 16VWM 26VC SMB
Lowest to $0.2195
Vishay
TVS DIODE 18VWM 29.2VC DO204AC
Lowest to $5.9480
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $2.1940
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7333 $51.3310
170+ $0.6017 $102.2890
260+ $0.5829 $151.5540
355+ $0.5641 $200.2555
460+ $0.5453 $250.8380
615+ $0.4889 $300.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,940 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess