EN
  • EN
  • DE

VT1697SBFQ

Part No VT1697SBFQ
Manufacturer Maxim Integrated
Catalog PMIC - Full, Half - Bridge Drivers
Description SWITCHING REG SMART SLAVE 55A 12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Output Configuration Half Bridge
Applications Use For General
Interface PWM
Load Type Inductive
Technology Power MOSFET
Current - Peak Output 55A
Supply Voltage (V) 1.71V ~ 1.98V
Voltage - Load 8.5V ~ 14V
Temperature Range - Operating -40°C ~ 125°C
Features Diode Emulation, Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting Style SMD
Manufacturer Package 16-VFQFN
Supplier Device Package 16-QFN (6x3.75)
Part Number Series VT1697
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813412-VT1697SBFQ
Ultra Librarian 3D Model Ultra Librarian VT1697SBFQ CAD Model

Description

The Maxim Integrated VT1697SBFQ is a highly sophisticated, versatile and efficient power management integrated circuit (PMIC) designed to cater to a broad range of applications. This advanced chip embodies a seamless solution for systems requiring reliable power distribution and management, making it a go-to for designers looking to optimize their power architecture.

At the heart of the VT1697SBFQ lies its ability to provide precise control and monitoring of multiple power rails. It is engineered to deliver high performance with its integrated features that include voltage regulators, power-on reset controllers, and supervisory circuits. This integration reduces the need for additional components, thereby minimizing the footprint on the PCB and simplifying the design process.

The device's robust design ensures it can withstand the rigors of demanding applications. With built-in thermal protection and a wide operating temperature range, the VT1697SBFQ is ideal for industrial environments where reliability is paramount. Moreover, its low quiescent current makes it suitable for battery-powered applications where power efficiency is crucial.

The VT1697SBFQ also features programmable voltage levels, enabling designers to customize the output to meet the specific needs of their system. This flexibility is further enhanced by the chip's I2C interface, which allows for real-time adjustments and monitoring of the power system. With this level of control, designers can optimize power consumption and performance across various load conditions.

In summary, the Maxim Integrated VT1697SBFQ is a state-of-the-art PMIC that offers a compact, efficient, and flexible solution for power management. Its comprehensive feature set, including programmable voltage levels, thermal protection, and an I2C interface, makes it an excellent choice for designers seeking to create reliable, high-performance systems with streamlined power architectures.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess