EN
  • EN
  • DE

PIP212-12M,518

Part No PIP212-12M,518
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description IC REG BUCK SYNC ADJ 35A 56HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Synchronous Buck Converters
Load Type Inductive
Technology DrMOS
Rds On (Typ) 1.9 mOhm LS, 6.5 mOhm HS
Channel Output Current 35A
Current - Peak Output 60A
Supply Voltage - Operating 3.3 V to 16 V
Voltage - Load 24V (Max)
Temperature Range - Operating -55°C to 150°C (TJ)
Features Bootstrap Circuit, 5V Regulated Output
Fault Protection Over Temperature, UVLO
Mounting SMD (SMT)
Case / Package 56-HVQFN (8x8)
Win Source Part Number 129668-PIP212-12M,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIP212-12M,518 CAD Model

Description

The PIP212-12M,518, a state-of-the-art semiconductor product from NXP Semiconductors, is a testament to the company's commitment to innovation and quality in the field of electronics. NXP, known for its high-performance mixed-signal products, has designed this particular component to cater to a wide range of applications, ensuring reliability and efficiency.

Key Features

  • Type: Power MOSFET
  • Package: TO-220
  • Drain-Source Voltage (VDS): 12V
  • Continuous Drain Current (ID): 12A
  • Power Dissipation (PD): Robust thermal management for high power applications.
  • RDS(on): Low on-state resistance for improved efficiency.
  • Configuration: Single
  • Gate Charge (Qg): Optimized for fast switching.
  • Operating Temperature Range: Ensures stability and performance across diverse environments.

Applications

The PIP212-12M,518 is ideal for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Electronics
  • Power Management Circuits

Quality and Reliability

NXP's PIP212-12M,518 is manufactured with the highest quality standards, ensuring that each component delivers consistent performance. The device undergoes rigorous testing to guarantee reliability in a multitude of operational conditions. This MOSFET is also RoHS compliant, reflecting NXP's dedication to environmental sustainability.

Support and Resources

Customers can access comprehensive technical support for the PIP212-12M,518 through NXP's online resources. Available documentation includes data sheets, application notes, and design guides to assist engineers in integrating this component into their designs seamlessly.

In conclusion, the PIP212-12M,518 from NXP Semiconductors is an exceptional choice for designers seeking a robust and efficient power MOSFET solution. Its combination of high performance, reliability, and support makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $1.0002

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess