EN
  • EN
  • DE

VT1000SBX

Part No VT1000SBX
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399942-VT1000SBX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1000SBX CAD Model

Description

The Maxim Integrated VT1000SBX is a state-of-the-art voltage translator designed to provide seamless communication between devices operating at different voltage levels. This advanced component is an essential solution for modern mixed-voltage systems where interfacing between low-voltage and high-voltage circuits is necessary.

Key Features

  • Wide Voltage Range: The VT1000SBX supports a broad range of input and output voltage levels, making it extremely versatile for various applications.
  • High-Speed Operation: Designed for high-speed signal processing, this voltage translator can handle fast data rates, ensuring minimal signal delay and high performance in critical applications.
  • Bidirectional Interface: The bidirectional capability of the VT1000SBX allows it to transmit signals in both directions, providing flexibility in signal routing and system design.
  • Low Power Consumption: Maxim Integrated has designed the VT1000SBX with power efficiency in mind, reducing the power consumption of your systems and extending battery life in portable applications.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding your sensitive electronic components from sudden voltage spikes.

Applications

The VT1000SBX is ideal for a wide range of applications, including but not limited to:

  • Mobile Devices
  • Consumer Electronics
  • Data Communication Systems
  • Embedded Systems
  • Microcontroller Interfaces

Technical Specifications

Some of the technical specifications of the VT1000SBX include:

  • Operating Voltage Range: Specified by the manufacturer
  • Data Rate: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer

In conclusion, the Maxim Integrated VT1000SBX voltage translator is an essential component for any designer working on multi-voltage level systems. Its combination of high-speed operation, low power consumption, and robust ESD protection makes it a reliable and efficient choice for your interfacing needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess