EN
  • EN
  • DE
  • IT

270X232A104B1B1

Part No 270X232A104B1B1
Manufacturer CTS Electrocomponents
Catalog Rotary Potentiometers, Rheostats
Description POT 100K OHM 1/4W CARBON LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201738-270X232A104B1B1
Win Source Part Number Cross
Manufacturer CTS Electrocomponents
Category Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Series 270
Package Bulk
Product Status Active
Resistance (Ohms) 100k
Tolerance ±20%
Power (Watts) 0.25W, 1/4W
Built in Switch Rotary, SPST
Adjustment Type Side Adjustment
Ultra Librarian 3D Model Ultra Librarian 270X232A104B1B1 CAD Model

Description

The CTS Electrocomponents 270 Rotary Potentiometer is a versatile variable resistor.

  • Resistance: 100k ohms
  • Power Rating: 0.25W (1/4W)
  • Adjustment: side adjustment
  • Switch: built-in rotary, single-pole single-throw (SPST)
  • Package: bulk package
  • Tolerance: ±20%
  • Series: 270 series by CTS Electrocomponents

You May Also Be Interested in

Vishay
POT 47K OHM 1W CERMET LINEAR / 47k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 1W Solder Lug
Lowest to $44.6668
TT Electronics
POT 1K OHM 1W PLASTIC LINEAR
Need more? Email Us
Rugao Dachang Electronics Co., Ltd
Surface Mount Schottky Barrier Rectifier Reverse Voltage 20 to 150 V Forward Current 2.0 A
Lowest to $0.0222
Pulse
TELECOMMUNICATIONS PRODUCTS
Need more? Email Us
TT Electronics
POT 100K OHM 2W WIREWOUND LINEAR
Need more? Email Us
Bourns Inc.
POT 50K OHM 1/20W CARBON LOG
Need more? Email Us
Bourns Inc.
POT 1K OHM 1.5W WIREWOUND LINEAR
Lowest to $56.4249
Bourns Inc.
PRECISION POT-7/8" 22MM DIA 10T
Need more? Email Us
Vishay
POT 10K OHM 1W CERMET LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 1W Solder Lug
Lowest to $28.6438

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess