EN
  • EN
  • DE

OS81092AM

Part No OS81092AM
Manufacturer Microchip Technology
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1148115-OS81092AM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OS81092AM CAD Model

Description

The OS81092AM is a cutting-edge Intelligent Network Interface Controller (INIC) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This sophisticated device is part of Microchip's extensive portfolio of automotive networking products, specifically tailored to meet the stringent requirements of in-vehicle networks.

The OS81092AM is built upon the Media Oriented Systems Transport (MOST) technology, which is a high-speed multimedia network technology optimized for use in cars and other vehicles. It supports the MOST25 standard, capable of transmitting data at rates of up to 25 Mbps over plastic optical fiber (POF) or electrical coaxial (CMT) media. This makes it an ideal solution for applications that require the transmission of audio, video, and packet data with superior Quality of Service (QoS) and real-time characteristics.

With its robust feature set, the OS81092AM is designed to handle the complex demands of modern automotive infotainment systems. It offers built-in support for streaming, efficient packet data communication, and network management capabilities. The device also incorporates a range of diagnostics and configuration features that ensure reliable operation in the harsh automotive environment.

The INIC allows for seamless integration with other components in the vehicle's network and can be used in conjunction with external microcontrollers or as a standalone network controller. Its flexibility and high integration level reduce system costs and simplify the design of networked infotainment systems.

Key features of the OS81092AM include:

  • Compliance with the MOST25 standard for automotive networking
  • High-speed data transmission over POF or CMT media
  • Advanced streaming and packet data handling capabilities
  • Robust network management and diagnostic functions
  • High level of integration to minimize external component count

Overall, the OS81092AM from Microchip Technology represents a reliable, high-performance solution for automotive manufacturers looking to implement sophisticated infotainment systems in their vehicles. Its adherence to the MOST network standard ensures interoperability and a future-proof design that can evolve with the advancements in automotive technology.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NANYA
Need more? Email Us
PLX
Need more? Email Us
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
RF Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,934 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess