EN
  • EN
  • DE

R7S721032VA00CFP#AA0

Part No R7S721032VA00CFP#AA0
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147539-R7S721032VA00CFP#AA0
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R7S721032VA00CFP#AA0 CAD Model

Description

The R7S721032VA00CFP#AA0 is a high-performance microcontroller manufactured by Renesas Electronics America. It is part of the RZ/A1 series, which combines high-performance processing with on-chip peripherals to support a wide range of embedded applications. This microcontroller features an ARM Cortex-A9 core, enabling it to deliver efficient performance in applications requiring real-time processing and complex control algorithms.

Applications

  • Human-Machine Interfaces (HMIs) in industrial equipment.
  • Graphical user interfaces (GUIs) for embedded systems.
  • Image processing and recognition systems.
  • Industrial control and automation.
  • Automotive infotainment systems.

Features

  • ARM Cortex-A9 core with high clock speed.
  • Integrated LCD controller with support for various display resolutions.
  • Multiple communication interfaces including Ethernet, USB, and CAN.
  • Extensive memory interfaces for external RAM and Flash.
  • On-chip peripherals such as timers, ADCs, and DACs.

Benefits

  • High performance for demanding applications.
  • Reduced system cost with integrated peripherals.
  • Simplified software development with a comprehensive ecosystem.
  • Enhanced connectivity with multiple communication interfaces.
  • Improved system reliability with robust design.

Additional Details

The R7S721032VA00CFP#AA0 microcontroller typically operates at clock speeds up to 400 MHz. It includes a large amount of on-chip SRAM, providing ample memory for application code and data. The integrated LCD controller supports various display technologies, enabling the creation of rich graphical interfaces. The availability of Ethernet, USB, and CAN interfaces facilitates seamless integration into networked environments and communication with external devices. The microcontroller is commonly used in applications requiring a balance of high performance, connectivity, and integration. Renesas provides a comprehensive suite of development tools and software libraries to support the development of applications for this device. Proper power supply and thermal management are essential to ensure reliable operation, especially at high clock speeds. The R7S721032VA00CFP#AA0 is typically available in a fine pitch BGA package, requiring careful handling and soldering during assembly.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,264 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess