EN
  • EN
  • DE
  • IT

PE3512-52

Part No PE3512-52
Manufacturer Peregrine Semiconductor
Catalog Custom Parts (N - R)
Description Peregri SOT363
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151071-PE3512-52
Categories Custom Parts
Manufacturer Peregrine Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE3512-52 CAD Model

Description

The PE3512-52 is a high-linearity UltraCMOS® SPDT (Single Pole Double Throw) switch designed by Peregrine Semiconductor. This switch is optimized for high-performance RF applications requiring excellent isolation and low insertion loss. It offers a broad frequency range and is suitable for various wireless communication systems and test equipment.

Applications

  • Wireless infrastructure
  • Test and measurement equipment
  • Automated test equipment (ATE)
  • Filter bank switching
  • Antenna selection
  • General-purpose RF switching

Features

  • High Linearity: Delivers excellent linearity performance, minimizing signal distortion.
  • Low Insertion Loss: Ensures minimal signal attenuation.
  • High Isolation: Provides excellent isolation between ports, preventing signal leakage.
  • Fast Switching Speed: Enables rapid switching between RF paths.
  • Broadband Frequency Range: Operates effectively over a wide range of frequencies.
  • UltraCMOS Technology: Utilizes Peregrine’s advanced UltraCMOS process for superior performance.
  • Low Power Consumption: Consumes minimal power, ideal for battery-powered devices.

Benefits

  • Improved Signal Integrity: High linearity and low insertion loss maintain signal quality.
  • Enhanced System Performance: High isolation reduces unwanted signal interference.
  • Increased Throughput: Fast switching speed enables higher data rates.
  • Flexible Design: Broadband frequency range allows for versatile application.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.

Additional Details

The PE3512-52 operates on a single positive supply voltage. Its high isolation and low insertion loss characteristics make it ideal for applications where signal integrity is critical. The switch is typically available in a small QFN package, facilitating easy integration into compact circuit designs. Specific parameters include typical insertion loss values of less than 0.5 dB and isolation greater than 30 dB, depending on the frequency of operation. It is designed to handle moderate RF power levels and provides robust performance in demanding environmental conditions.

You May Also Be Interested in

Astrodyne Corporation
COMPACT SINGLE PH SNGL STAGE PWR / Single Phase EMC/EMI Line Filter 3 A 250VAC 50/60Hz Single Stage Quick Connect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Panasonic
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 8 X 1:1 48TSSOP / Bus Switch 8 x 1:1 48-TSSOP
Lowest to $66.2085
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Lowest to $1.1636
Peregrine Semiconductor
Peregri SOT363
Lowest to $154.6705
NXP / Nexperia
Need more? Email Us
Samtec Inc.
Conn High Speed Edge Rate Terminal Strip HDR 80 POS 0.8mm Solder ST Thru-Hole T/R
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $154.6705 $154.6705
2+ $149.5143 $299.0286
3+ $134.0480 $402.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess