EN
  • EN
  • DE

MSP430U276IPWR

Part No MSP430U276IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description PROTOTYPE / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1080674-MSP430U276IPWR
Ultra Librarian 3D Model Ultra Librarian MSP430U276IPWR CAD Model

Description

Product Overview: MSP430U276IPWR by Texas Instruments

The MSP430U276IPWR is a state-of-the-art microcontroller unit (MCU) developed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This product is part of TI's MSP430 family, which is renowned for its ultra-low-power consumption and high-performance capabilities. The MSP430U276IPWR is designed to cater to the demanding requirements of a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features

  • Integrated Features: The MSP430U276IPWR boasts an array of integrated features that include a 16-bit RISC CPU, timers, and communication peripherals such as UART, SPI, and I2C modules. It also offers an onboard 10-bit analog-to-digital converter (ADC) and a comparator, enhancing its functionality in sensor-based applications.
  • Low Power Consumption: True to the MSP430 lineage, this MCU is optimized for low-power operation, featuring multiple power-saving modes. This makes it an ideal choice for battery-powered devices and applications where energy efficiency is paramount.
  • Memory Configuration: It comes with a generous memory configuration that includes flash memory and RAM, providing ample space for application code and data storage, thus ensuring smooth and efficient operation.
  • Package and Temperature Range: The MSP430U276IPWR is available in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, which allows for a compact PCB design. It is also characterized by an industrial temperature range, making it suitable for harsh operating environments.

Applications

The versatility of the MSP430U276IPWR makes it a perfect fit for a variety of applications. It is commonly used in:

  • Portable medical devices
  • Smart meters
  • Home automation systems
  • Energy harvesting systems
  • Wearable technology

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, development tools, and software libraries. TI also provides an active community forum where designers can share knowledge, ask questions, and get expert advice on working with the MSP430U276IPWR.

In conclusion, the MSP430U276IPWR from Texas Instruments is a robust, ultra-low-power MCU that offers a perfect blend of performance, integration, and efficiency, making it an excellent choice for developers looking to create advanced, power-conscious applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3089 $50.4712
20+ $5.1765 $103.5300
30+ $5.0148 $150.4440
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess