Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Coupler Type Standard
Frequency 40MHz ~ 1.25GHz
Coupling Factor 8dB
Applications General Purpose
Insertion Loss 1.9dB
Power - Max 250mW
Return Loss 30dB
Package / Case 5-SMD Module
Supplier Device Package 5-SMD
Ultra Librarian 3D Model Ultra Librarian MACP-011015 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
COUPLER,BI-DIRECTIONAL
Need more? Email Us
ECAD model for CH-134-PIN
Pulse
RF DIR COUPLER 5MHZ-1GHZ 6SMD
Need more? Email Us
ECAD model for CX3120NLT
MACOM Technology Solutions
COUPLER,AIRLINE,
Need more? Email Us
ECAD model for 2023-4034-00
MACOM Technology Solutions
COUPLER,DIRECTIONAL,
Need more? Email Us
ECAD model for 2020-6615-30
MACOM Technology Solutions
COUPLER,AIRLINE,
Need more? Email Us
ECAD model for 2023-4076-06
MACOM Technology Solutions
HYBRID,OCTAVE-BAND,180_DEG,
Need more? Email Us
ECAD model for 2031-6331-00
MACOM Technology Solutions
RF DIR COUPLR 40MHZ-1.25GHZ 5SMD
Need more? Email Us
ECAD model for MACP-011015
MACOM Technology Solutions
HYBRID,QUADRATURE
Need more? Email Us
ECAD model for JH-6-4-SMA
MACOM Technology Solutions
RF DIR COUPLER 5MHZ-1.2GHZ SM123
Lowest to $1.3296
ECAD model for MACP-007727-CI07B0

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention